EN
  • EN
  • DE

CSD19535KTTT

Part No CSD19535KTTT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 200A TO263 / Trans MOSFET N-CH Si 100V 200A 4-Pin(3+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 200A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Vgs(th) (Maximum) @ Id 3.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 98nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 7930pF @ 50V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 300W (Tc)
Rds On (Maximum) @ Id, Vgs 3.4 mOhm @ 100A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package DDPAK/TO-263-3
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Win Source Part Number 771888-CSD19535KTTT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD19535KTT
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD19535KTTT CAD Model

Description

The Texas Instruments CSD19535KTT is a state-of-the-art NexFET™ power MOSFET designed to deliver high performance in power conversion applications. With its low on-resistance and high current handling capabilities, this MOSFET is an ideal choice for a wide range of applications, including DC/DC converters, motor drives, and power management solutions.

Featuring an advanced silicon technology, the CSD19535KTT offers reduced gate charge and lower power losses, which translates into improved efficiency and thermal performance. The device is housed in a compact 8mm x 8mm SON package that includes a power pad for enhanced thermal dissipation, ensuring reliable operation even under high power conditions.

The CSD19535KTT boasts an impressive continuous drain current (I<sub>D) of 100A, making it capable of handling high current loads with ease. Additionally, the device's low drain-to-source on-resistance (R<sub>DS(on)) of 2.4mΩ minimizes conduction losses, contributing to its overall efficiency.

This MOSFET also features ultra-low Q<sub>g (total gate charge) and Q<sub>oss (output charge), which are critical parameters for fast switching applications. The low Q<sub>rr (reverse recovery charge) further enhances its performance in synchronous rectification and other applications where switching losses are a concern.

The CSD19535KTT is not only powerful but also robust. It is designed to withstand harsh environments and is rated for a maximum junction temperature of 150°C. Moreover, it is RoHS compliant and free from halogen, making it an environmentally friendly choice for designers looking to meet stringent regulatory requirements.

In summary, the Texas Instruments CSD19535KTT NexFET™ power MOSFET is a high-performance, efficient, and reliable solution for modern electronic designs that demand the best in power conversion technology. Whether it's for consumer electronics, industrial applications, or automotive systems, the CSD19535KTT is engineered to exceed expectations and deliver superior performance.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3257 $51.9084
29+ $3.5493 $102.9297
44+ $3.4383 $151.2852
61+ $3.3274 $202.9714
78+ $3.2165 $250.8870
105+ $2.8838 $302.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess