EN
  • EN
  • DE

D36780PGE100

Part No D36780PGE100
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description INTEGRATED CIRCUIT BGA / - Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number D36780
Standard Package 1 pcs
MSL Level 2 (1 Year)
ECCN OBSOLETE
Win Source Part Number 868022-D36780PGE100
Ultra Librarian 3D Model Ultra Librarian D36780PGE100 CAD Model

Description

Texas Instruments D36780PGE100 Product Overview Texas Instruments D36780PGE100 The Texas Instruments D36780PGE100 is a state-of-the-art integrated circuit designed for high-performance applications in various fields such as industrial, automotive, communication, and consumer electronics. This versatile chip is a testament to Texas Instruments' commitment to innovation, reliability, and efficiency in semiconductor design.

At the core of the D36780PGE100 lies an advanced processing unit capable of handling complex tasks with ease, making it an ideal choice for systems requiring robust computational power. The device is built using cutting-edge technology that ensures low power consumption while maintaining high-speed operation, which is critical for battery-powered and energy-sensitive applications.

The product is equipped with a range of features that make it highly adaptable to various use cases. It includes multiple communication interfaces, allowing for seamless integration with other components in a system. The D36780PGE100 also boasts a wide range of input/output options, providing designers with the flexibility they need to create sophisticated electronic systems.

Safety and reliability are paramount for Texas Instruments, and the D36780PGE100 does not disappoint. It comes with built-in protection mechanisms to safeguard against electrical anomalies such as overvoltage, undervoltage, and thermal overload. This ensures long-term stability and performance of the product even in the most demanding environments.

The D36780PGE100 is housed in a compact package, which is crucial for space-constrained applications. Its design is optimized for easy mounting on printed circuit boards, facilitating quick and efficient assembly processes. The product also meets stringent industry standards, which guarantees compatibility and interoperability across different systems and platforms.

In summary, the Texas Instruments D36780PGE100 is a versatile, high-performance integrated circuit that delivers reliability, efficiency, and adaptability. It is a perfect solution for designers looking to develop advanced electronic systems with demanding performance requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5854 $64.7562
6+ $17.7111 $106.2666
9+ $17.1577 $154.4193
13+ $16.6042 $215.8546
16+ $16.0507 $256.8112
21+ $14.3903 $302.1963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess