EN
  • EN
  • DE

PIC18F442-I/PT

Part No PIC18F442-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 140829-PIC18F442-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F442-I/PT CAD Model

Description

Product Overview: PIC18F442-I/PT

The PIC18F442-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and reliable operation in a wide range of applications. This particular model is part of the PIC18F family, which is well-suited for projects requiring advanced interfacing and control tasks.

Key Features:

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: 40MHz
  • Number of I/O: 34
  • Program Memory Size: 16KB (8K x 16)
  • Data EEPROM: 256 x 8
  • RAM Size: 1.5K x 8
  • Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
  • Operating Temperature: -40°C ~ 85°C
  • Package / Case: 44-TQFP

Advanced Features:

The PIC18F442-I/PT boasts a rich set of features, including a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), two capture/compare/PWM functions, and a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI) or the 2-wire Inter-Integrated Circuit (I²C) bus. It also has an addressable Universal Synchronous Asynchronous Receiver Transmitter (USART), making it ideal for serial communication.

Applications:

This microcontroller is designed for a multitude of applications, ranging from industrial controls and robotics to automotive systems and home automation. Its robust design and comprehensive feature set make it suitable for complex tasks that require multitasking or precise timing controls.

Programming and Development:

Programming the PIC18F442-I/PT is facilitated through the MPLAB IDE, which supports a range of programming and debugging tools. The MCU is compatible with Microchip's in-circuit debuggers and programmers, such as the MPLAB ICD and MPLAB REAL ICE, ensuring a smooth development process from prototyping to production.

Reliability:

Microchip Technology's commitment to quality ensures that the PIC18F442-I/PT is a reliable choice for designers and engineers. With extended temperature range support and robust power management, this MCU is designed to perform consistently under challenging conditions.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8062 $58.0620
25+ $4.7644 $119.1100
38+ $4.6154 $175.3852
52+ $4.4664 $232.2528
67+ $4.3174 $289.2658
90+ $3.8716 $348.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess