The DAC813JP from Texas Instruments is a high-performance, 12-bit digital-to-analog converter (DAC) that combines precision, low power consumption, and versatility, making it an ideal choice for a wide range of applications. This product is designed to meet the stringent requirements of industrial control systems, automated test equipment, and data acquisition systems, among others.
Key Features and Benefits
- High Resolution: With its 12-bit resolution, the DAC813JP provides fine granularity, allowing for precise analog output levels which are essential in high-precision applications.
- Monolithic Design: The integrated monolithic design ensures high reliability and low thermal drift, resulting in stable performance over a wide range of temperatures and operating conditions.
- Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-operated and power-sensitive applications.
- Settling Time: The DAC813JP features a fast settling time, enabling rapid updates to the analog output which is critical for real-time control and signal generation tasks.
- Output Range: It offers a flexible output range that can be configured to provide bipolar or unipolar outputs, enhancing its adaptability to different system requirements.
- Compatibility: The DAC813JP is TTL/CMOS compatible, ensuring easy integration with a variety of digital systems and microcontrollers.
Product Specifications
Parameter
Value
Resolution
12-Bit
Settling Time
4 µs
Output Type
Voltage - Buffered
Interface
Parallel
Supply Voltage
+/- 11.4V to +/- 16.5V
Package / Case
24-PDIP (0.300", 7.62mm)
Overall, the DAC813JP stands out for its precision and versatility, offering engineers and designers a robust solution for converting digital signals into precise analog voltages. Its superior design and technical specifications ensure it can meet the needs of the most demanding applications.