EN
  • EN
  • DE

DCPA10505P-U/700

Part No DCPA10505P-U/700
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 1W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 34 Weeks
Features Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input
Manufacturer Texas Instruments
Series DCPA1 (1W)
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 14-SMD Module, 7 Leads, Gull Wing
Case / Package 7-SOP
Family Name DCPA10505
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51051-6, 296-51051-1, 296-51051-2, DCPA10505P-U/700-ND
Quantity per package 700
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868267-DCPA10505P-U/700
Ultra Librarian 3D Model Ultra Librarian DCPA10505P-U/700 CAD Model

Description

The DCPA10505P-U/700 is a high-performance, precision integrated circuit product from Texas Instruments, one of the leading manufacturers in the semiconductor industry. This versatile component is designed to cater to a wide range of applications that require reliable and efficient power management solutions.

Key Features

  • High Efficiency: The DCPA10505P-U/700 is engineered to provide exceptional power conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Compact Design: Its small footprint allows for easy integration into space-constrained designs, making it ideal for portable and compact electronic devices.
  • Robust Output: This product is capable of delivering a stable output, ensuring consistent performance even under varying load conditions.
  • Versatile Voltage Range: It supports a wide input voltage range, offering flexibility in various power supply configurations and applications.
  • Thermal Protection: The DCPA10505P-U/700 includes built-in thermal protection features to safeguard against overheating, enhancing the longevity and reliability of the product.

Applications

The DCPA10505P-U/700 is suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Power Supply Modules

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DCPA10505P-U/700 is no exception. It is manufactured under stringent quality control standards to ensure it meets the high reliability demands of modern electronic systems. With this product, designers and engineers can expect a combination of performance, efficiency, and durability that is synonymous with Texas Instruments' products.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the DCPA10505P-U/700 into their projects. Texas Instruments also provides dedicated technical support to address any questions or challenges that may arise during the design and implementation process.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.9806 $78.9806
2+ $76.5124 $153.0248
3+ $74.0443 $222.1329
4+ $71.5761 $286.3044
5+ $64.1717 $320.8585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess