EN
  • EN
  • DE

DP83TG720RWRHATQ1

Part No DP83TG720RWRHATQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 1000BASE-T1 AUTOMOTIVE ETHERNET / 1/1 Transceiver Full, Half IEEE 802.3 36-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 1/1
Duplex Full, Half
Data Rate 1Gbps
Voltage - Supply 0.95V ~ 1.1V, 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DP83TG720RWRHATQ1DKR,296-DP83TG720RWRHATQ1TR,296-DP83TG720RWRHATQ1CT
Standard Package 250
Win Source Part Number 988002-DP83TG720RWRHATQ1
Ultra Librarian 3D Model Ultra Librarian DP83TG720RWRHATQ1 CAD Model

Description

The DP83TG720RWRHATQ1 from Texas Instruments is a state-of-the-art automotive Ethernet physical layer (PHY) transceiver designed to meet the high-speed data communication needs within modern vehicles. This robust and highly reliable component is an integral part of the vehicle's networking architecture, enabling fast and efficient data transfer across various systems.

Key Features

  • High-Speed Performance: Supports 1000BASE-T1 for gigabit Ethernet over a single twisted pair cable, making it ideal for high-bandwidth applications such as infotainment and advanced driver assistance systems (ADAS).
  • Automotive Qualified: Meets the stringent requirements of the automotive industry, being AEC-Q100 qualified for high reliability in harsh environments.
  • Small Form Factor: Available in a compact 6mm x 6mm VQFN package, it saves valuable space on the automotive electronic control unit (ECU).
  • Low Power Consumption: Designed with energy efficiency in mind, it ensures minimal power draw to help reduce the overall energy consumption of the vehicle.
  • Robustness: Features built-in diagnostics and protection against electrostatic discharge (ESD), ensuring long-term stability and performance under challenging conditions.

Applications

The DP83TG720RWRHATQ1 is versatile and can be used in a variety of automotive applications, including but not limited to:

  • Infotainment Systems
  • Telematics and Connectivity Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Rear-View and Surround-View Cameras
  • Gateway and Domain Controllers

Technical Specifications

With a broad temperature range of -40°C to 125°C, the DP83TG720RWRHATQ1 is built to operate reliably in the extreme conditions typical of automotive environments. It also supports Master and Slave modes, enabling flexible implementation in various network topologies.

For developers and system integrators, Texas Instruments provides comprehensive technical documentation, development tools, and support to facilitate the design and implementation of systems using the DP83TG720RWRHATQ1.

In summary, the DP83TG720RWRHATQ1 is an excellent choice for automotive manufacturers and suppliers looking to incorporate reliable, high-speed data communication in their vehicles. Its combination of performance, compact size, and resilience makes it an indispensable component in the development of advanced automotive systems.

You May Also Be Interested in

Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8194 $55.2776
9+ $11.3390 $102.0510
14+ $10.9846 $153.7844
19+ $10.6303 $201.9757
25+ $10.2760 $256.9000
33+ $9.2129 $304.0257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,616 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess