EN
  • EN
  • DE

DRA790BAGCBDRQ1

Part No DRA790BAGCBDRQ1
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description 300 MHZ ARM CORTEX-A15 SOC PROCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series DRA79x
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-A15
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 500MHz
Co-Processors/DSP ARM® Cortex®-M4, C66x
RAM Controllers DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers HDMI, LCD
Ethernet 10/100/1000Mbps (1), 1Gbps (2)
USB USB 2.0 (2), USB 3.0 (1)
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Security Features Cryptography, Debug Security, Device Identity, Isolation Firewalls, Secure Boot, Secure Storage, Software IP Protection
Mounting Type Surface Mount
Package / Case 538-LFBGA, FCBGA
Supplier Device Package 538-FCBGA (17x17)
Additional Interfaces 1-Wire®, CANbus, DMA, Ethernet, I²C, IrDA, McASP, McSPI, MMC/SD/SDIO, SPI, UART/USART, USB
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 967662-DRA790BAGCBDRQ1
Ultra Librarian 3D Model Ultra Librarian DRA790BAGCBDRQ1 CAD Model

Description

Introducing the DRA790BAGCBDRQ1 from Texas Instruments

The DRA790BAGCBDRQ1 is a state-of-the-art automotive system-on-chip (SoC) from Texas Instruments, designed specifically to meet the rigorous demands of the modern automotive industry. This versatile and powerful SoC is an integral part of Texas Instruments' Jacinto™ processors family, which is renowned for delivering exceptional performance, safety, and reliability in automotive applications.

At its core, the DRA790BAGCBDRQ1 boasts an advanced architecture that supports a wide range of multimedia and display features, making it an ideal choice for in-vehicle infotainment systems, advanced driver assistance systems (ADAS), and digital cockpit solutions. With its robust processing capabilities, the SoC can handle multiple high-definition (HD) video inputs and outputs, offering an immersive experience for both drivers and passengers.

The DRA790BAGCBDRQ1 is designed with functional safety in mind, complying with the Automotive Safety Integrity Level (ASIL) standards. This ensures that the SoC can be used in safety-critical systems, contributing to overall vehicle safety and enhancing the driver's peace of mind. The integration of safety features also simplifies the design process for automotive manufacturers, speeding up the time-to-market for new vehicles and systems.

One of the key features of this SoC is its high level of integration. It combines a multicore processor with powerful graphics and multimedia processing units, along with a host of peripherals and connectivity options. This integration reduces the complexity of automotive systems, leading to cost savings and improved reliability. Additionally, the DRA790BAGCBDRQ1 supports a variety of operating systems and software frameworks, offering flexibility to developers and easing the integration with existing automotive software ecosystems.

Furthermore, Texas Instruments provides comprehensive support for the DRA790BAGCBDRQ1, including detailed technical documentation, development tools, and a dedicated support community. This ensures that automotive developers have all the resources they need to harness the full potential of the SoC and bring their innovative designs to life.

In conclusion, the DRA790BAGCBDRQ1 from Texas Instruments represents a powerful and reliable solution for next-generation automotive applications, delivering exceptional performance, safety, and integration to meet the evolving needs of the industry.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess