EN
  • EN
  • DE

PCA8581T/6,112

Part No PCA8581T/6,112
Manufacturer NXP / Nexperia
Catalog EEPROM
Description IC EEPROM 1KBIT 100KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 100kHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 108769-PCA8581T/6,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA8581T/6,112 CAD Model

Description

The PCA8581T/6,112 is a cutting-edge semiconductor component manufactured by NXP Semiconductors, a renowned leader in the field of high-performance mixed-signal electronics. This product is part of NXP's extensive lineup of interface devices, specifically designed to address the needs of complex electronic systems that require robust and efficient data management.

Key Features

  • Memory Interface: The PCA8581T/6,112 is equipped with a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) interface, making it ideal for non-volatile storage applications. Its memory organization is user-friendly, which simplifies data logging and retrieval processes.
  • Capacity: This device boasts an 8-bit memory size, providing adequate space for essential data storage without compromising on the compactness of the design.
  • Operating Voltage: It operates within a voltage range of 2.5V to 6V, catering to a variety of power requirements and ensuring compatibility with both low- and standard-voltage applications.
  • Communication Protocol: The PCA8581T/6,112 utilizes the I²C-bus protocol, a popular two-wire serial interface that allows for simple, bidirectional communication between integrated circuits. This feature is crucial for applications where multiple slave devices are managed by a single master.
  • Package: Encased in a compact SO8 package, the PCA8581T/6,112 is designed for space-constrained applications, providing a high level of functionality in a small footprint.
  • Temperature Range: It is designed to operate within an industrial temperature range, making it suitable for harsh environments and demanding applications.

Applications

The PCA8581T/6,112 is versatile and can be integrated into a wide array of electronic systems. Its primary applications include:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical equipment

Conclusion

In summary, the PCA8581T/6,112 from NXP Semiconductors is a highly reliable and efficient interface component that offers robust data storage and communication solutions. Its compatibility with the I²C-bus protocol, coupled with a flexible memory interface and a resilient design, makes it an excellent choice for designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess