EN
  • EN
  • DE

1727040096

Part No 1727040096
Manufacturer Molex, LLC
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL 9POS 180DEG SHLD / 9 Position Two Piece Backshell Connector Silver 180° Shielded
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Mfr Molex
Series FMK, FCT 172704
Package Bulk
Accessory Type Two Piece Backshell
Number of Positions 9
Cable Type Round
Cable Exit 180°
Shielding Shielded
Material Zinc Die Cast
Plating Nickel
Hardware Assembly Hardware, Cable Clamp, Strain Relief
Features Mating Screws 4-40
Color Silver
Base Product Number 172704
Standard Package 100
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1350493-1727040096
Ultra Librarian 3D Model Ultra Librarian 1727040096 CAD Model

Description

The FMK and FCT 172704 series D-sub connectors by Molex are designed for high-density applications.

  • Series: FMK, FCT 172704
  • Accessory Type: Two-Piece Backshell
  • Material: Zinc Die-Cast
  • Plating: Nickel
  • Hardware: Mating Screws 4-40, Assembly Hardware, Cable Clamp and Strain Relief Hardware
  • Shielded: Yes
  • Cable Exit: 180 Degrees
  • Package: Bulk
  • Standard Package: 100

You May Also Be Interested in

HARTING
POSITION CONNECTOR
Need more? Email Us
TE Connectivity
CONN BACKSHELL 37P 45/180DEG BLK
Need more? Email Us
HARTING
D SUB TOP ENTRY METAL HOOD 9 POL
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 3POS 180DEG GRAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL 25POS 180DEG SHLD
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
Hirose Electric Co Ltd
IDC CONN 80POS PLUG
Need more? Email Us
TE Connectivity
CONN BACKSHELL 15POS 90DEG SHLD
Need more? Email Us
Phoenix Contact
CONN BACKSHELL 25POS 45DEG SHLD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6574 $63.9444
14+ $8.7447 $122.4258
21+ $8.4714 $177.8994
29+ $8.1981 $237.7449
37+ $7.9248 $293.2176
49+ $7.1050 $348.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess