Product Overview: Texas Instruments LM22675MRE-ADJ
The LM22675MRE-ADJ from Texas Instruments is a highly efficient, versatile, and robust adjustable voltage regulator designed to cater to a wide array of applications. This step-down voltage regulator is capable of delivering up to 1A of continuous output current with an input voltage range from 4.5V to 42V. Its adjustable output voltage can be set from 1.285V to 37V, making it suitable for a diverse range of electronic devices and systems.
Key Features
- Output Voltage Range: Adjustable from 1.285V to 37V, providing flexibility for various design requirements.
- High Efficiency: With a peak efficiency of up to 95%, the LM22675MRE-ADJ ensures minimal power loss and heat generation.
- Load Regulation: Excellent load regulation maintains stable output voltage despite changes in the load current.
- Thermal Shutdown: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
- Current Limiting: Built-in current limiting prevents damage to the regulator during overload conditions.
- Frequency Synchronization: Allows synchronization to an external clock to reduce electromagnetic interference (EMI).
Applications
The LM22675MRE-ADJ is ideal for a variety of applications, including but not limited to:
- Industrial control systems
- Automotive electronics
- Telecommunications equipment
- Power supply modules
- Portable electronic devices
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the LM22675MRE-ADJ is no exception. It is designed to meet the rigorous standards of industrial and automotive applications, ensuring dependable performance in even the most challenging environments.
Package and Availability
The LM22675MRE-ADJ is offered in an 8-pin VSSOP package, providing a compact solution for space-constrained applications. It is available for purchase through authorized Texas Instruments distributors and online retailers.
For detailed specifications, application notes, and design resources, visit the Texas Instruments website or contact their support team for assistance.