The IPD30N03S2L-20 is a 30V, 30A N-channel MOSFET from Infineon Technologies, belonging to the OptiMOS™ 2 Low Voltage family. It is designed for high-efficiency synchronous rectification in DC-DC converters and other power management applications. This MOSFET is characterized by its ultra-low on-resistance and high current capability, making it an efficient solution for low-voltage, high-current systems.
Applications:
- Synchronous Rectification in DC-DC Converters
- Point-of-Load (POL) Converters
- Battery Management Systems (BMS)
- Power Management in Notebooks and Servers
- Motor Control
Features:
- Ultra-Low On-Resistance (RDS(on))
- Optimized for Synchronous Rectification
- Avalanche Rated
- Logic Level
- 100% Avalanche Tested
- RoHS Compliant
Benefits:
- Improved Efficiency in DC-DC Conversion
- Reduced Power Loss and Heat Generation
- Simplified Thermal Design
- Extended Battery Life in Portable Applications
- Enhanced System Reliability
- Optimized for Low Voltage Applications
Technical Specifications:
The IPD30N03S2L-20 has a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 30A. The on-resistance (RDS(on)) is 2.0 mΩ at VGS = 10V. The gate-source threshold voltage (VGS(th)) is between 1V and 2V. It comes in a PG-TO252-3 package (DPAK). This MOSFET is designed for surface mount technology and is RoHS compliant.
The IPD30N03S2L-20's ultra-low on-resistance minimizes conduction losses, contributing to improved efficiency and reduced heat generation. It is optimized for synchronous rectification, making it ideal for use in DC-DC converters. Its avalanche rating and 100% avalanche testing ensure robustness and reliability. It is well-suited for use in battery-powered applications and portable devices where efficiency is crucial. The logic-level gate drive simplifies the design.