The Texas Instruments LM5025AMTC is a high-performance Active Clamp Voltage Mode PWM Controller designed to meet the rigorous demands of power supply applications. This advanced controller integrates a plethora of features to optimize efficiency, reliability, and flexibility in various systems, making it an ideal choice for telecommunication, server, and industrial power systems.
Key Features
- Active-Clamp Architecture: The LM5025AMTC utilizes an active-clamp topology, enhancing efficiency by recycling the energy stored in the leakage inductance of the transformer during each switching cycle.
- Wide Input Voltage Range: With a broad input voltage range, this controller is versatile and can be used in multiple applications with different power requirements.
- Integrated Gate Drivers: The inclusion of high-speed gate drivers ensures fast and reliable operation of the external MOSFETs, reducing switching losses and improving overall performance.
- Programmable Switching Frequency: Users can set the operating frequency of the PWM to optimize the power supply for efficiency or for reduced size of magnetic and filter components.
- Advanced Protection Features: The LM5025AMTC is equipped with comprehensive protection mechanisms, including over-voltage, under-voltage, over-current, and thermal shutdown, safeguarding the power supply and the end application against various fault conditions.
Applications
- Telecommunication Equipment
- Server and Enterprise Power Systems
- Industrial Power Supplies
- DC-DC Converters
Technical Specifications
- Voltage Range: 13V to 100V
- Switching Frequency: Up to 1MHz
- Operating Temperature Range: -40°C to 125°C
- Package: TSSOP-16
The LM5025AMTC from Texas Instruments is a comprehensive solution for advanced power supply designs requiring high efficiency, robust protection, and versatile operation. Its active-clamp technology and integrated features make it an excellent choice for designers looking to create compact, energy-efficient power supplies without compromising on performance.