TLV1544IPWR by Texas Instruments
The TLV1544IPWR is a high-performance, low-power 10-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of precision data acquisition systems. This ADC is part of the TLV154x family of devices that provide excellent performance and versatility for a wide range of applications, including industrial control, medical equipment, and portable devices.
Encapsulated in a compact TSSOP-14 package, the TLV1544IPWR is engineered to operate on a single 5V power supply, making it an ideal choice for systems where power efficiency is crucial. The device boasts a sampling rate of up to 38 kSPS, allowing for high-speed data conversion without sacrificing accuracy or power consumption.
One of the key features of the TLV1544IPWR is its four-channel single-ended input configuration. This enables the ADC to handle multiple signal inputs, providing flexibility in connecting various sensors or input sources. Additionally, the device includes a built-in sample-and-hold function, which ensures that the input signal is accurately captured and converted, even in the presence of noise or fluctuating signals.
The TLV1544IPWR communicates with microprocessors or digital systems through a simple, yet robust, serial interface. It is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into existing designs. The device's digital output is presented in a straightforward binary format, facilitating quick and easy data processing.
For enhanced performance, the TLV1544IPWR features an internal 2.5V reference, providing a stable voltage for accurate conversions. However, for applications that require a different reference voltage, the device also supports an external reference input, offering additional flexibility.
In summary, the TLV1544IPWR from Texas Instruments is a versatile and efficient ADC solution, delivering high-speed, precise data conversion with low power consumption. Its multi-channel input, flexible reference options, and easy interface capabilities make it a top choice for designers looking to optimize their data acquisition systems.
Product Attributes:
- Manufacturer: Texas Instruments
- Part Number: TLV1544IPWR
- Resolution: 10-bit
- Number of Channels: 4
- Sampling Rate: Up to 38 kSPS
- Interface Type: Serial (SPI, QSPI™, MICROWIRE™, DSP)
- Reference Voltage: Internal 2.5V or External
- Supply Voltage: 5V
- Package / Case: 14-TSSOP