EN
  • EN
  • DE

DRV201AYMBRB

Part No DRV201AYMBRB
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR 2.5V-4.8V 6PICOSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Motor Type - AC, DC Voice Coil Motor
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge
Interface I2C
Technology NMOS, PMOS
Applications Camera
Current - Output 102.3mA
Voltage - Supply 2.5V ~ 4.8V
Voltage - Load 2.5V ~ 4.8V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-XFBGA
Supplier Device Package 6-PicoStar (0.8x1.48)
Base Product Number DRV201
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848350-DRV201AYMBRB
Ultra Librarian 3D Model Ultra Librarian DRV201AYMBRB CAD Model

Description

The DRV201AYMBRB is a high-performance, brushless DC motor driver from the reputable manufacturer Texas Instruments. This advanced motor controller integrates smart features and robust design to deliver efficient and reliable control for a wide range of motor-driven applications. Whether it's for consumer electronics, automotive, or industrial automation, the DRV201AYMBRB stands out as a versatile solution for driving brushless motors.

Key Features

  • Precise Motor Control: The device offers precise control over motor speed and torque, ensuring smooth operation and responsiveness to user commands.
  • Integrated Power MOSFETs: With built-in power MOSFETs, the DRV201AYMBRB can handle substantial current loads without the need for external components, simplifying the design and reducing the overall footprint.
  • Advanced Protection: The driver includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, safeguarding the motor and the controller from potential damage.
  • Efficient Power Management: Thanks to its energy-efficient design, the DRV201AYMBRB helps in reducing power consumption, which is particularly beneficial for battery-operated devices.
  • Flexible Communication: The device supports various communication protocols, making it easy to integrate into different control systems and allowing for sophisticated motor management.

Applications

The DRV201AYMBRB is suitable for a multitude of applications. Its reliability and efficiency make it an ideal choice for powering fans in personal computers and servers, cooling systems in automotive contexts, or precision-driven actuators in robotic systems. Its adaptability also extends to medical equipment, such as pumps and centrifuges, where consistent and controlled motor operation is critical.

Why Choose the DRV201AYMBRB?

Texas Instruments' commitment to quality and innovation is reflected in the DRV201AYMBRB motor driver. It combines performance with ease-of-use, offering designers a compact, powerful, and intelligent solution for their motor control needs. With its robust design and comprehensive feature set, the DRV201AYMBRB is poised to drive your next project to success.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0815 $52.0375
59+ $1.7079 $100.7661
91+ $1.6546 $150.5686
125+ $1.6012 $200.1500
162+ $1.5478 $250.7436
217+ $1.3877 $301.1309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess