EN
  • EN
  • DE

DRV5055A2QLPGM

Part No DRV5055A2QLPGM
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG / Hall Effect Sensor Single Axis TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Series -
Package Tape & Reel (TR)
Product Status Active
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±42mT, ±44mT
Voltage - Supply 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 1mA
Resolution -
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Features -
Supplier Device Package TO-92-3
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5055
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375867-DRV5055A2QLPGM
Ultra Librarian 3D Model Ultra Librarian DRV5055A2QLPGM CAD Model

Description

Introducing the DRV5055A2QLPGM Hall Effect Sensor from Texas Instruments

The DRV5055A2QLPGM is a linear Hall effect sensor designed by Texas Instruments (TI), a leader in semiconductor solutions. This sensor is part of the DRV5055 series, which offers a range of magnetic field sensing solutions for various applications. The DRV5055A2QLPGM provides an analog output that is proportional to the strength of the magnetic field detected, making it perfect for precise and reliable position sensing in a wide array of industrial and consumer products.

Key Features

  • Linear Hall Effect Sensor: The sensor provides a linear output voltage that is directly proportional to the magnetic flux density, ensuring accurate and consistent readings.
  • Wide Range Sensing: Capable of detecting a wide range of magnetic fields, the DRV5055A2QLPGM is versatile for use in multiple applications.
  • High Sensitivity: With its high sensitivity, the device can detect even small changes in magnetic field strength, which is crucial for precision sensing.
  • Temperature Compensated: The built-in temperature compensation ensures stable performance over a wide temperature range, making it reliable in varying environmental conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the DRV5055A2QLPGM is suitable for battery-powered applications where power conservation is essential.

Applications

The DRV5055A2QLPGM is ideal for a variety of applications that require accurate position sensing. Common uses include:

  • Industrial automation and control systems
  • Motor control and positioning
  • Consumer electronics such as joysticks or game controllers
  • Robotic systems
  • Automotive sensors for position and speed detection

Product Specifications

The DRV5055A2QLPGM operates within a supply voltage range of 4.5V to 38V, with an output voltage that scales linearly with the applied magnetic flux density. The device is offered in a small, low-profile QFN package, allowing for easy integration into space-constrained designs. Additionally, the sensor's robust construction ensures high reliability and longevity in harsh environments.

For engineers and designers looking for a dependable and precise magnetic field sensor, the DRV5055A2QLPGM from Texas Instruments stands out as a top choice. Its combination of high sensitivity, wide operating range, and temperature stability make it a versatile component for a multitude of magnetic sensing applications.

You May Also Be Interested in

Honeywell
SENSOR HALL EFFECT ANALOG SMD / Hall Effect Sensor Single Axis SMD
Need more? Email Us
Honeywell
SENSOR HALL ANALOG RADIAL LEAD / Hall Effect Sensor Single Axis Radial Lead
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT SENT SOT23-3 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $17.4627
NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Need more? Email Us
Infineon Technologies
SENSOR HALL I2C TSOP-6-6-8
Lowest to $2.1951
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis
Lowest to $71.7342
Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / Fluxgate Sensor Single Axis 20-QFN (4x4)
Lowest to $15.0004
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $0.7777
Memsic Inc.
SENSOR MAGMTR I2C 10LGA / Magnetoresistive Sensor X, Y Axis
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0830 $54.1500
115+ $0.8886 $102.1890
175+ $0.8609 $150.6575
245+ $0.8331 $204.1095
315+ $0.8053 $253.6695
420+ $0.7220 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess