EN
  • EN
  • DE

DRV8243HQRXYRQ1

Part No DRV8243HQRXYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description AUTOMOTIVE 40-V, 12-A H-BRIDGE D / Bipolar Motor Driver Bi-CMOS PWM, SPI 14-VQFN-HR (3x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM, SPI
Technology Bi-CMOS
Step Resolution -
Applications Automotive
Current - Output 12A
Voltage - Supply 4.5V ~ 35V
Voltage - Load 4.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VFQFN
Supplier Device Package 14-VQFN-HR (3x4.5)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352554-DRV8243HQRXYRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8243HQRXYRQ1 CAD Model

Description

Product Overview: DRV8243HQRXYRQ1 from Texas Instruments

The DRV8243HQRXYRQ1 is a state-of-the-art motor driver integrated circuit (IC) from Texas Instruments (TI), designed specifically for automotive applications. This robust and efficient device is engineered to drive brushed DC motors, providing precise control and reliable operation in a wide range of automotive systems.

Key Features

  • High-Performance Motor Control: The DRV8243HQRXYRQ1 is capable of delivering high current and voltage, making it suitable for driving a variety of brushed DC motors.
  • Automotive Grade: Designed with the stringent requirements of the automotive industry in mind, this IC meets the AEC-Q100 Grade 1 qualification, ensuring reliability and performance under harsh conditions.
  • Advanced Protection Features: It includes multiple protection features such as overcurrent, overtemperature, undervoltage, and short-circuit protection, enhancing the safety and longevity of the motor system.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for real-time monitoring of system status, aiding in fault detection and system maintenance.
  • Flexible Supply Voltage: The device operates over a wide supply voltage range, accommodating various automotive power systems.

Applications

The DRV8243HQRXYRQ1 is ideal for a variety of automotive applications, including but not limited to:

  • Power windows and mirrors
  • Wipers
  • Seat adjustment systems
  • Valve control
  • Small pumps and fans

Technical Specifications

The IC boasts impressive technical specifications that make it a versatile choice for automotive motor control:

  • Output Current: Capable of providing up to several amperes of continuous current.
  • Operating Temperature Range: Designed to function in a wide temperature range, suitable for the thermal extremes of automotive environments.
  • Package: Available in a compact and robust package suitable for space-constrained automotive applications.

Overall, the DRV8243HQRXYRQ1 from Texas Instruments represents a reliable and versatile solution for automotive motor control, offering durability, precision, and a suite of protective features that ensure smooth operation in the demanding conditions of automotive applications.

You May Also Be Interested in

Sanken
Need more? Email Us
Trinamic Motion Control GmbH
Lowest to $16.0041
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $2.1401
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2060 $51.2960
39+ $2.6305 $102.5895
59+ $2.5483 $150.3497
82+ $2.4661 $202.2202
105+ $2.3839 $250.3095
141+ $2.1373 $301.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,195 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess