EN
  • EN
  • DE

DRV8350HRTVR

Part No DRV8350HRTVR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTIPHAS 6-95V 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Multiphase Motor Driver Power MOSFET Hardware 32-WQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-WQFN (5x5)
Family Name DRV8350
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869307-DRV8350HRTVR
Ultra Librarian 3D Model Ultra Librarian DRV8350HRTVR CAD Model

Description

Product Overview: Texas Instruments DRV8350HRTVR

The Texas Instruments DRV8350HRTVR is a state-of-the-art motor driver that provides an integrated solution for driving three-phase brushless DC (BLDC) motors. This high-performance product is designed to cater to a wide range of applications, including industrial drives, drones, robotics, and automation systems. With its advanced features and robust design, the DRV8350HRTVR is an ideal choice for engineers and designers looking to enhance the efficiency and reliability of their motor control systems.

Key Features

  • Integrated Smart Gate Drive: The DRV8350HRTVR comes with a smart gate drive architecture that includes multiple protection features, such as under-voltage lockout, over-current protection, and thermal shutdown. This ensures reliable operation under various conditions.
  • Flexible Control Interface: This motor driver supports both 3.3V and 5V logic levels and offers a flexible control interface that is compatible with a variety of microcontrollers and digital signal processors (DSPs).
  • Adjustable Current Regulation: Users can adjust the current regulation through an external sense resistor, providing precise control over the motor's torque and speed.
  • Efficient Power Management: With an operating voltage range of 8V to 60V, the DRV8350HRTVR efficiently manages power and helps in reducing the overall system power consumption.
  • Built-in Microstepping Indexer: The device supports up to 1/32 microstepping for smooth and accurate motor control, making it suitable for applications requiring precise positioning.

Applications

The versatility of the DRV8350HRTVR allows it to be used in a variety of applications. Its robust design and comprehensive feature set make it particularly well-suited for:

  • Industrial Drives
  • Automated Guided Vehicles (AGVs)
  • Robotics
  • Drones and UAVs
  • Power Tools
  • Medical Equipment

As an advanced motor driver from Texas Instruments, the DRV8350HRTVR is designed to meet the rigorous demands of modern motor control applications. Its integration of protective features and efficient power management capabilities make it a reliable and energy-efficient choice for designers aiming to optimize their system's performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6317 $50.8438
34+ $2.9799 $101.3166
52+ $2.8867 $150.1084
72+ $2.7936 $201.1392
93+ $2.7005 $251.1465
124+ $2.4211 $300.2164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess