EN
  • EN
  • DE

LM5056APMHX/NOPB

Part No LM5056APMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC SUPERVISORY/SYS MGMT 28HTSSOP / Server Backplane Systems 4.5V to 5.5V 28-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Base Station-Networking Line Cards, Servers
Operating Supply Current 900mA
Operating Supply Voltage 10 V ~ 80 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 779308-LM5056APMHX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5056A
Introduction Date March 16, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5056APMHX/NOPB CAD Model

Description

Product Overview: LM5056APMHX/NOPB

The LM5056APMHX/NOPB is a highly integrated Power Management IC (PMIC) from Texas Instruments, designed to provide advanced system control, monitoring, and protection for high-performance power supply systems. This device is particularly well-suited for applications in enterprise-level servers, telecommunications, network equipment, and industrial systems where reliability and advanced management capabilities are critical.

Key Features

  • Power Management: The LM5056APMHX/NOPB offers comprehensive power management features, including programmable voltage scaling, precision enable, soft-start, and power sequencing that ensure stable and efficient operation even under varying load conditions.
  • Advanced Monitoring: With integrated precision monitoring of current, voltage, and temperature, the device provides real-time insights into system performance, enabling proactive management and preventing potential issues before they impact system operation.
  • Protection Circuits: The PMIC comes equipped with a suite of protection features such as overcurrent, overvoltage, undervoltage, and overtemperature protection, safeguarding the system against a wide range of fault conditions.
  • Communication Interface: Featuring an I2C/SMBus interface, the LM5056APMHX/NOPB allows for easy integration into system management buses, facilitating communication with microcontrollers or other system components for data logging and dynamic control.
  • Configurability: The device's extensive configurability via an external EEPROM or host controller enables customization for specific application requirements, allowing designers to optimize system performance and behavior.
  • Package and Temperature Range: Offered in a 24-pin HTSSOP package, the LM5056APMHX/NOPB operates over an industrial temperature range, ensuring reliable performance in a variety of environments.

Applications

The versatility and robust feature set of the LM5056APMHX/NOPB make it an ideal choice for a range of applications, including:

  • Server and Telecom Power Supplies
  • Networking Equipment Power Systems
  • Industrial Power Controls
  • Power Supply Backup Systems

With its combination of advanced control, monitoring, and protection capabilities, the LM5056APMHX/NOPB by Texas Instruments represents a comprehensive solution for sophisticated power management challenges in today's high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2035 $52.8140
10+ $10.8336 $108.3360
15+ $10.4951 $157.4265
20+ $10.1565 $203.1300
26+ $9.8180 $255.2680
35+ $8.8023 $308.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess