EN
  • EN
  • DE

DRV8912QPWPRQ1

Part No DRV8912QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description AUTO MULTI-CHANNEL HALF BRIDGER / Motor Driver Power MOSFET PWM, SPI 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Motor Type - Stepper -
Motor Type - AC, DC Brushed DC
Function Driver
Output Configuration Half Bridge (12)
Interface PWM, SPI
Technology Power MOSFET
Step Resolution -
Applications Automotive
Current - Output 6A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 4.5V ~ 32V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Base Product Number DRV8912
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1381930-DRV8912QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8912QPWPRQ1 CAD Model

Description

Product Overview: Texas Instruments DRV8912QPWPRQ1

The DRV8912QPWPRQ1 from Texas Instruments is a state-of-the-art octal low-side driver IC designed to deliver robust and efficient performance for automotive applications. This advanced driver IC is particularly well-suited for driving a wide range of loads, including relays, solenoids, LEDs, and other low-power actuators commonly found in the automotive industry.

Key Features

  • Integrated Octal Low-Side Drivers: The device integrates eight low-side drivers, enabling direct control of multiple outputs with a single IC, simplifying design and reducing board space requirements.
  • Wide Operating Voltage Range: With an operating voltage range from 4.5V to 40V, the DRV8912QPWPRQ1 is versatile and can handle a variety of automotive power systems.
  • High Output Drive Capability: Each channel can source up to 1A of continuous current, providing sufficient drive capability for a range of loads.
  • Thermal Shutdown Protection: The device includes an internal thermal shutdown feature that protects it from overheating, ensuring reliable operation under harsh conditions.
  • Fault Reporting: The DRV8912QPWPRQ1 is equipped with diagnostic functions and fault reporting capabilities, facilitating system monitoring and maintenance.
  • Serial Interface Control: The device can be controlled via a serial interface, allowing for easy integration with microcontrollers and other digital systems.

Applications

The versatility and robust performance of the DRV8912QPWPRQ1 make it ideal for a diverse range of automotive applications, including:

  • Automotive body electronics
  • Engine control units
  • Power distribution modules
  • LED lighting systems
  • Automotive infotainment systems

Quality and Reliability

As an automotive-qualified product, the DRV8912QPWPRQ1 meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability testing. It is housed in a 24-pin HTSSOP package with PowerPAD™ for enhanced thermal performance, ensuring it can withstand the demanding conditions of automotive environments.

Overall, the Texas Instruments DRV8912QPWPRQ1 is a powerful and reliable solution for driving a variety of loads in automotive applications, offering designers a compact, efficient, and feature-rich option for their control systems.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8927 $56.7810
65+ $1.5530 $100.9450
100+ $1.5044 $150.4400
140+ $1.4559 $203.8260
180+ $1.4074 $253.3320
240+ $1.2618 $302.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess