EN
  • EN
  • DE
  • IT

DS25BR101TSDE/NOPB

Part No DS25BR101TSDE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 1CH 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 3.125Gbps
Number of Channels 1
Delay Time 350ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Capacitance - Input 1.7pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 35mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-WSON (3x3)
Win Source Part Number 1034780-DS25BR101TSDE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS25BR101TSDE/NOPB CAD Model

Description

The DS25BR101TSDE/NOPB is a robust, high-performance signal conditioning solution designed by Texas Instruments to facilitate the transmission of high-speed differential signals over a PCB or cable. This device is a part of Texas Instruments' extensive line of interface products, which are known for their reliability and cutting-edge technology.

Key Features

  • High-Speed Data Transmission: The DS25BR101TSDE/NOPB supports data rates up to 3.125 Gbps, making it ideal for high-speed data applications.
  • Signal Conditioning: Equipped with signal conditioning capabilities, it can enhance signal integrity by reducing jitter and compensating for losses in the transmission medium.
  • Low Power Consumption: Designed for efficiency, it operates with a minimal power consumption, which is crucial for energy-sensitive applications.
  • Robust Design: The device features a robust design that can withstand harsh industrial environments, ensuring reliability and longevity.
  • Single 3.3V Supply: It operates on a single 3.3V supply voltage, simplifying the power design of the system.
  • Hot-Plug Capability: The DS25BR101TSDE/NOPB can be safely plugged in or removed from a live backplane without causing electrical disruption.

Applications

The DS25BR101TSDE/NOPB is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition and generation systems
  • Serial backplane applications
  • Telecommunications and networking equipment
  • Industrial control and automation systems
  • Medical imaging and diagnostics equipment

Quality and Environmental Compliance

The device is supplied in a lead-free, environmentally friendly package that complies with RoHS (Restriction of Hazardous Substances) regulations. It also meets or exceeds the industry standards for quality and reliability, ensuring performance in the most demanding conditions.

Ordering Information

The DS25BR101TSDE/NOPB is available for order, and it comes in a space-saving surface-mount package that is suitable for automated assembly processes. For detailed product specifications, technical documentation, and ordering information, customers are encouraged to visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7142 $58.2852
13+ $7.9707 $103.6191
20+ $7.7216 $154.4320
27+ $7.4725 $201.7575
35+ $7.2234 $252.8190
47+ $6.4762 $304.3814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess