EN
  • EN
  • DE
  • IT

8329TFF-25ML

Part No 8329TFF-25ML
Manufacturer MG Chemicals
Catalog Thermal
Description FAST CURE THERM COND ADH FLOW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Adhesives, Epoxies, Greases, Pastes
Mfr MG Chemicals
Series 8329TFF
Package Bulk
Product Status Active
Type Epoxy, 2 Part
Size / Dimension 25 ml Syringe
Usable Temperature Range -40°F ~ 302°F (-40°C ~ 150°C)
Color Beige
Thermal Conductivity 0.80W/m-K
Shelf Life 36 Months
Storage/Refrigeration Temperature 72°F ~ 81°F (22°C ~ 27°C)
Material Flammability Rating UL94 V-0
Shelf Life Start Date of Manufacture
Base Product Number 8329
Standard Package 6 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3506.10.5000
Win Source Part Number 899512-8329TFF-25ML
Ultra Librarian 3D Model Ultra Librarian 8329TFF-25ML CAD Model

Description

The 899512-8329TFF-25ML is a thermal adhesive manufactured by MG Chemicals.

  • Type: It is a two-part epoxy adhesive with a thermal conductivity of 0.80W/m-K.
  • Package: The adhesive comes in a 25 ml syringe package
  • Shelf Life: and has a shelf life of 36 months.
  • Color: It has a beige color
  • Flammability Rating: and a UL94 V-0 flammability rating.
  • Application: The 899512-8329TFF-25ML is suitable for thermal management applications that require strong bonding and high thermal conductivity.
  • Features: With its easy-to-use syringe packaging and long shelf life, this thermal adhesive provides a convenient solution for bonding heat sinks, electronic components, and other thermal management applications.

You May Also Be Interested in

Wakefield-Vette
ALUMINUM FILLED BONDATHERM EPOXY / Thermal Epoxy, 2 Part 100 gram Hinge Pack
Need more? Email Us
Laird Technologies - Thermal Materials
TGREASE 1500 50CC
Need more? Email Us
MG Chemicals
FAST CURE THERM COND ADH FLOW
Need more? Email Us
Wakefield-Vette
THERMOELECT ASSY AIR-AIR 50W
Need more? Email Us
MikroElektronika
PELTIER ELEMENT TEC1-12706
Lowest to $16.5541
CUI Inc.
PELTIER, 55 X 55 X 4.85, 4 A, WI
Need more? Email Us
Advanced Thermal Solutions Inc.
TUBED COLD PLATE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess