EN
  • EN
  • DE

ATS-TCP-1001

Part No ATS-TCP-1001
Manufacturer Advanced Thermal Solutions Inc.
Catalog Thermal
Description TUBED COLD PLATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Liquid Cooling, Heating
Mfr Advanced Thermal Solutions Inc.
Series ATS-TCP
Package Box
Product Status Active
Product Type Passive, Cold Plate
Power - Cooling 400 W
Flow Rate 0.50 - 2.00GPM (1.9-7.6LPM)
Thermal Resistance @ GPM 0.024°C/W @ 2.0 GPM
Dimensions - Overall 5.98" L x 5.00" W x 0.59" H (152.0mm x 127.0mm x 15.0mm)
Base Product Number ATS-TCP
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8419.50.5000
Win Source Part Number 936261-ATS-TCP-1001
Ultra Librarian 3D Model Ultra Librarian ATS-TCP-1001 CAD Model

Description

The ATS-TCP series liquid cooling and heating solution, with Win Source Part Number 936261-ATS-TCP-1001, is a passive cold plate designed for thermal management in electronic components.

  • Package: box package
  • Dimensions: 5.98" L x 5.00" W x 0.59" H (152.0mm x 127.0mm x 15.0mm)
  • Manufacturer: Advanced Thermal Solutions Inc.
  • Cooling Capacity: 400 W
  • Flow Rate: 0.50 - 2.00GPM (1.9-7.6LPM)
  • Thermal Resistance: 0.024°C/W @ 2.0 GPM
  • Product Status: active
  • REACH: unaffected

You May Also Be Interested in

Advanced Thermal Solutions Inc.
TUBED COLD PLATE
Need more? Email Us
MG Chemicals
FAST CURE THERM COND ADH FLOW
Need more? Email Us
CUI Inc.
PELTIER, 55 X 55 X 4.85, 4 A, WI
Need more? Email Us
MikroElektronika
PELTIER ELEMENT TEC1-12706
Lowest to $16.5541
Wakefield-Vette
ALUMINUM FILLED BONDATHERM EPOXY / Thermal Epoxy, 2 Part 100 gram Hinge Pack
Need more? Email Us
Wakefield-Vette
THERMOELECT ASSY AIR-AIR 50W
Need more? Email Us
Laird Technologies - Thermal Materials
TGREASE 1500 50CC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess