EN
  • EN
  • DE

TEMA-AA-50-12

Part No TEMA-AA-50-12
Manufacturer Wakefield-Vette
Catalog Thermal
Description THERMOELECT ASSY AIR-AIR 50W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Thermoelectric, Peltier Assemblies
Mfr Wakefield-Vette
Series TEMA
Package Box
Product Status Active
Heat Transfer Type Air to Air
Power - Cooling 50 W
Current 8 A
Voltage 12 V
Fan Location Cold Side / Warm Side
Power - Input 95 W
Temperature Range - Operating -20°C ~ 60°C
Weight 4.0 lbs (1.8 kg)
Dimensions - Overall 160mm L x 122.4mm W x 147mm H
Base Product Number TEMA-AA
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
California Prop 65 Warning Information
Win Source Part Number 1164868-TEMA-AA-50-12
Ultra Librarian 3D Model Ultra Librarian TEMA-AA-50-12 CAD Model

Description

The 1164868-TEMA-AA-50-12 is a thermoelectric, peltier assembly used for thermal management.

  • Voltage: 12V
  • Current: 8A
  • Package: Box
  • Dimensions: 160mm L x 122.4mm W x 147mm H
  • Application: Air-to-Air
  • Power Cooling Capacity: 50W
  • Input Power: 95W
  • Temperature Range: -20°C to 60°C
  • ECCN: EAR99
  • REACH: Unaffected
  • Manufacturer: Wakefield-Vette

You May Also Be Interested in

Wakefield-Vette
ALUMINUM FILLED BONDATHERM EPOXY / Thermal Epoxy, 2 Part 100 gram Hinge Pack
Need more? Email Us
MikroElektronika
PELTIER ELEMENT TEC1-12706
Lowest to $16.5541
CUI Inc.
PELTIER, 55 X 55 X 4.85, 4 A, WI
Need more? Email Us
Wakefield-Vette
THERMOELECT ASSY AIR-AIR 50W
Need more? Email Us
Laird Technologies - Thermal Materials
TGREASE 1500 50CC
Need more? Email Us
Advanced Thermal Solutions Inc.
TUBED COLD PLATE
Need more? Email Us
MG Chemicals
FAST CURE THERM COND ADH FLOW
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess