EN
  • EN
  • DE

DS30EA101SQX/NOPB

Part No DS30EA101SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16WQFN / Security Systems Interface 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications Security Systems
Voltage - Supply 2.5V
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Mounting SMD (SMT)
Base Product Number DS30EA101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,500
Win Source Part Number 1029229-DS30EA101SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS30EA101SQX/NOPB CAD Model

Description

DS30EA101SQX/NOPB - A High-Performance Equalizer from Texas Instruments

The DS30EA101SQX/NOPB is a state-of-the-art cable equalizer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to extend the reach and improve the signal quality of high-speed serial links, making it an ideal choice for a wide range of applications that require reliable data transmission over long cables.

Key Features:

  • Adaptive Equalization: The DS30EA101SQX/NOPB boasts adaptive equalization technology, allowing it to automatically compensate for cable length and signal degradation, ensuring optimal performance across various distances and cable types.
  • High Data Rates: This equalizer supports data rates up to 3.4 Gbps, making it suitable for high-speed data applications, including Gigabit Ethernet, HDMI, and other serial digital interfaces.
  • Low Power Consumption: Designed with efficiency in mind, the DS30EA101SQX/NOPB operates with a low power consumption, which helps in reducing the thermal footprint and overall power budget of the system.
  • Signal Conditioning: It provides excellent signal conditioning capabilities by compensating for losses incurred during transmission, which results in cleaner and more robust signals at the receiver end.
  • Easy Integration: The small footprint and surface-mount package make it easy to integrate into various designs, saving valuable board space and facilitating streamlined design processes.

Applications:

The DS30EA101SQX/NOPB is versatile and can be used in a variety of applications, including:

  • Video and multimedia systems
  • High-definition cameras and surveillance systems
  • Telecommunication infrastructure
  • Industrial control and automation
  • Automotive infotainment and driver assistance systems

Whether it's for commercial products or industrial systems, the DS30EA101SQX/NOPB delivers the reliability and performance expected from Texas Instruments. With its robust design and advanced features, it ensures that high-speed data is transmitted with precision and integrity, even over long distances and through challenging cable environments.

For designers and engineers looking to enhance their high-speed data communication systems, the DS30EA101SQX/NOPB from Texas Instruments is an excellent choice that promises to meet and exceed the demanding requirements of modern data transmission applications.

You May Also Be Interested in

NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2244 $57.6732
7+ $15.7739 $110.4173
10+ $15.2809 $152.8090
14+ $14.7880 $207.0320
18+ $14.2951 $257.3118
24+ $12.8163 $307.5912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,167 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess