EN
  • EN
  • DE

DS90LT012AHMF

Part No DS90LT012AHMF
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/1 SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 0/1 Receiver - LVDS SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name DS90LT012
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number DS90LT012AHMFTR-ND, -296-36314-1, -296-36314-1-ND, DS90LT012AHMFCT, DS90LT012AHMFTR, 296-36314-2, -DS90LT012AHMFCT-ND, 296-36314-1, *DS90LT012AHMF, DS90LT012AHMFCT-ND, 296-36314-6, -DS90LT012AHMFCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917490-DS90LT012AHMF
Ultra Librarian 3D Model Ultra Librarian DS90LT012AHMF CAD Model

Description

The DS90LT012AHMF is a state-of-the-art differential line receiver produced by the renowned semiconductor manufacturer, Texas Instruments. This device is part of Texas Instruments' high-performance interface portfolio and is designed to meet the rigorous demands of high-speed data transmission in a variety of applications.

Key Features

  • High-Speed Data Rates: The DS90LT012AHMF is capable of handling data rates up to 400 Mbps, making it ideal for fast and efficient data communication.
  • Low Power Consumption: Designed for power-sensitive applications, this receiver operates with a minimal power draw, which is essential for portable and battery-operated devices.
  • Wide Common-Mode Range: The device supports a common-mode range of -7V to +12V, allowing for flexibility in various signal environments and enhancing its robustness against noise and interference.
  • Fail-Safe Feature: It includes a fail-safe feature that ensures the receiver output is in a high state when the inputs are left open, shorted, or idle, providing additional reliability and safety.

Applications

The DS90LT012AHMF is versatile and can be used in multiple applications, including but not limited to:

  • Point-to-Point Baseband Data Transmission
  • Cable Extenders
  • Networking Equipment and Telecommunications
  • Industrial Control Systems

Technical Specifications

With a supply voltage range of 3.0V to 3.6V, the DS90LT012AHMF is compatible with a variety of logic levels. Its differential input thresholds are designed to be compatible with LVDS (Low Voltage Differential Signaling) output levels. The device is available in an 8-pin SOIC package, which is widely accepted in the industry and suitable for compact PCB layouts.

Quality and Support

Texas Instruments is known for its commitment to quality, and the DS90LT012AHMF is no exception. It is built to the highest standards, ensuring performance and longevity. Technical support and comprehensive documentation are available, providing designers with all the resources needed to integrate this receiver into their systems effectively.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2619 $50.4760
100+ $1.0354 $103.5400
150+ $1.0031 $150.4650
210+ $0.9707 $203.8470
270+ $0.9383 $253.3410
360+ $0.8413 $302.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,467 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess