EN
  • EN
  • DE

SN74AS646DWR

Part No SN74AS646DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74AS6
Other Names 2156-SN74AS646DWR-TITR,TEXTISSN74AS646DWR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259785-SN74AS646DWR
Ultra Librarian 3D Model Ultra Librarian SN74AS646DWR CAD Model

Description

SN74AS646DWR by Texas Instruments

The SN74AS646DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is part of the Advanced Schottky (AS) family, known for its fast switching speeds and low power consumption, making it an ideal choice for high-speed data processing and telecommunication applications.

Key Features

  • Octal Bus Transceivers and Registers: The SN74AS646DWR features eight bidirectional transceivers and eight D-type flip-flops, which can be used as either bus transceivers or storage registers, providing flexibility in application design.
  • Wide Operating Voltage Range: This IC operates at a wide range of voltages from 4.5V to 5.5V, accommodating various system requirements and ensuring compatibility with standard TTL logic levels.
  • High-Speed Data Transfer: With the Advanced Schottky technology, the device supports fast data transfer rates, which is crucial for applications requiring high-speed data processing and communication.
  • 3-State Outputs: The transceiver's outputs feature a 3-state capability, which allows for connection to a bus-oriented system without the need for external pull-up resistors, simplifying circuit design and reducing component count.
  • Edge-Triggered D-Type Flip-Flops: The integrated flip-flops are edge-triggered, capturing the data on either the rising or falling edge of the clock signal, thus providing precise timing control for data synchronization.

Package and Quality

The SN74AS646DWR is offered in a wide-body SOIC (Small Outline Integrated Circuit) package with 24 pins, designated with the suffix 'DWR'. This package is surface-mountable, making it suitable for automated assembly processes and saving valuable board space in compact electronic systems. The device is designed to meet or exceed the stringent quality standards set by Texas Instruments, ensuring reliability and performance in a variety of operating conditions.

Applications

With its combination of speed, efficiency, and versatility, the SN74AS646DWR is an excellent choice for a range of applications, including:

  • Data communication systems
  • High-speed data acquisition
  • Telecommunication infrastructure
  • Computers and computer peripherals
  • Networking equipment

Overall, the SN74AS646DWR from Texas Instruments represents a robust and flexible solution for designers looking to enhance the performance of their digital systems with high-speed and reliable data transfer capabilities.

You May Also Be Interested in

ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0817 $50.4085
13+ $8.2722 $107.5386
19+ $8.0137 $152.2603
26+ $7.7552 $201.6352
34+ $7.4967 $254.8878
45+ $6.7212 $302.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess