EN
  • EN
  • DE

DS90LV027AQMA/NOPB

Part No DS90LV027AQMA/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER LVDS DUAL HS DIF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Protocol LVDS
Number of Drivers/Receivers 2/0
Data Rate 600Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1035025-DS90LV027AQMA/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90LV027AQMA/NOPB CAD Model

Description

Product Overview: DS90LV027AQMA/NOPB

The DS90LV027AQMA/NOPB is a high-performance, dual differential line driver designed by Texas Instruments, crafted to deliver reliable data transmission over low-voltage differential signaling (LVDS) lines. This device is particularly well-suited for applications that demand high data rates and noise immunity, such as gigabit Ethernet, automotive infotainment systems, and industrial control networks.

Key Features

  • Low-Voltage Differential Signaling: The DS90LV027AQMA/NOPB operates with a nominal differential output voltage of 350 mV, which allows for low power consumption and reduced electromagnetic interference (EMI), making it an excellent choice for sensitive applications.
  • High Data Rates: Capable of supporting data rates up to 400 Mbps, this device ensures swift and efficient data transfer, making it ideal for high-speed communication protocols.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the DS90LV027AQMA/NOPB is resilient and reliable in a variety of harsh environments.
  • Fail-Safe Receiver: The integrated fail-safe feature ensures that the receiver output will be in a high state if the input is shorted or open, enhancing the safety and robustness of the system.
  • Power-Down Mode: A low-power standby mode reduces power consumption when the device is not in active use, contributing to energy efficiency in the system.

Applications

The DS90LV027AQMA/NOPB is versatile and can be used in a wide range of applications, including:

  • High-speed data communication in computing and networking
  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Cable extenders and repeaters
  • Automotive infotainment and telematics

Quality and Reliability

As with all Texas Instruments products, the DS90LV027AQMA/NOPB is manufactured to the highest quality standards, ensuring reliable performance in both commercial and industrial applications. The device is available in a compact SOIC-8 package and is lead-free and RoHS compliant, aligning with environmental regulations and standards for electronic components.

Integrating the DS90LV027AQMA/NOPB into your system will provide robust, high-speed data transmission capabilities with the quality and support expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4677 $52.0155
36+ $2.8453 $102.4308
55+ $2.7563 $151.5965
75+ $2.6674 $200.0550
97+ $2.5785 $250.1145
130+ $2.3118 $300.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,001 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess