EN
  • EN
  • DE
  • IT

DS90LV047A

Part No DS90LV047A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DS90LV047A 3V LVDS Quad CMOS Differential Line Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169642-DS90LV047A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90LV047A CAD Model

Description

DS90LV047A Quad CMOS Differential Line Driver

The DS90LV047A from Texas Instruments is a highly integrated device designed for robust data transmission in challenging environments. This quad CMOS differential line driver is part of TI's portfolio of interface solutions, specifically tailored for point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω. The device operates from a single 3.3V supply, making it suitable for a wide range of industrial and commercial applications.

Featuring low voltage differential signaling (LVDS) technology, the DS90LV047A offers high-speed data transfer rates of up to 400 Mbps. This makes it an ideal choice for applications requiring fast and reliable data transmission, such as telecom infrastructure, computing, networking, and data storage systems. The differential signaling provides common-mode noise rejection, a key benefit for maintaining signal integrity in electrically noisy environments.

The DS90LV047A's design includes a flow-through pinout that simplifies PCB layout and reduces the need for additional signal routing. The device incorporates four differential line drivers, each capable of driving balanced transmission lines. It also features a power-down function that reduces power consumption when not in active use, contributing to the energy efficiency of the overall system.

Texas Instruments has equipped the DS90LV047A with robust protection features. It has an extended operating temperature range of -40°C to +85°C, which ensures reliable performance across various environmental conditions. Additionally, the device is characterized for operation from 0°C to 70°C, providing flexibility for different usage scenarios. The DS90LV047A comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive to space-constrained applications.

In summary, the DS90LV047A is a versatile and reliable choice for system designers looking to implement high-speed data communication with the added benefits of LVDS technology. Its robust performance, coupled with Texas Instruments' commitment to quality, makes it a go-to component for a wide array of communication and data processing tasks.

You May Also Be Interested in

Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0625 $54.1250
5+ $22.2052 $111.0260
7+ $21.5113 $150.5791
10+ $20.8174 $208.1740
13+ $20.1234 $261.6042
17+ $18.0417 $306.7089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess