EN
  • EN
  • DE

DS90UH925QSQ

Part No DS90UH925QSQ
Manufacturer Texas Instruments
Description 720p 24-bit Color FPD-Link III Serializer with HDCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+17+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 723275-DS90UH925QSQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UH925QSQ CAD Model

Description

Introducing the DS90UH925QSQ from Texas Instruments

The DS90UH925QSQ is a state-of-the-art serializer from Texas Instruments, designed to meet the rigorous demands of high-definition multimedia interface applications. This advanced component is part of TI's FPD-Link III family, which is renowned for delivering high-speed digital data transmission over a single differential pair. The DS90UH925QSQ is a perfect solution for automotive infotainment systems, driver assistance cameras, and any application that requires reliable, high-speed data transfer.

At the heart of the DS90UH925QSQ's functionality is its ability to convert parallel RGB video data into a serialized data stream. This serialized data can then be transmitted over a twisted pair cable, significantly reducing the complexity and weight of the cable harness in automotive and industrial applications. The device supports a wide range of video resolutions, including 720p, 1080p, and even WUXGA (1920x1200) at 24-bit color depth, making it incredibly versatile.

One of the key features of the DS90UH925QSQ is its robustness against electromagnetic interference (EMI), which is critical in the electrically noisy environments found in vehicles and industrial settings. The built-in spread spectrum capability helps to mitigate EMI, ensuring that the video signal remains clear and stable even in the most challenging conditions.

The DS90UH925QSQ is designed with automotive applications in mind, offering an extended temperature range that ensures reliable operation in extreme environments. Additionally, the device incorporates safety features such as CRC (Cyclic Redundancy Check) on control data and an embedded bidirectional control channel that allows for I2C communication over the same differential pair, reducing pin count and simplifying system design.

For designers and engineers looking to integrate high-speed video data transfer into their systems, the DS90UH925QSQ offers an efficient and reliable solution. Its compact size, combined with its impressive feature set, makes it an excellent choice for a wide range of applications where performance and reliability are paramount.

With the DS90UH925QSQ, Texas Instruments continues to push the boundaries of what's possible in digital data transmission, providing innovative solutions that enhance the capabilities of modern electronics.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8672 $63.4688
8+ $13.0193 $104.1544
12+ $12.6124 $151.3488
17+ $12.2056 $207.4952
22+ $11.7987 $259.5714
29+ $10.5782 $306.7678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess