Products specifications Report Issue?

Category Maker/DIY, Educational - Robotics Kits
Mfr Texas Instruments
Series Stellaris®
Package Bulk
Product Status Obsolete
Configuration Robot Components
Utilized IC / Part LM3S9B92
Contents Board(s) , Cable(s) , Components, Hardware, Wheel(s)
Base Product Number EKS-EVAL
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342328-EKS-EVALBOT
Ultra Librarian 3D Model Ultra Librarian EKS-EVALBOT CAD Model

Description

Product Overview: Texas Instruments EKS-EVALBOT

The Texas Instruments EKS-EVALBOT is a robotic evaluation platform that allows developers and hobbyists to explore the capabilities of the Stellaris ARM Cortex-M3-based microcontrollers. This innovative and interactive robot kit is designed to make learning about embedded systems, robotics, and programming both engaging and accessible.

At the heart of the EKS-EVALBOT is a Stellaris LM3S9B92 microcontroller, which boasts a 32-bit ARM Cortex-M3 core, providing ample processing power for a variety of robotic applications. The microcontroller is equipped with 256KB of Flash memory and 96KB of SRAM, allowing for complex programs and algorithms to be stored and executed efficiently.

The EKS-EVALBOT comes with a range of built-in features that facilitate a wide array of robotic functionalities. These include motor drivers that enable the robot to move and turn with precision, optical sensors for line following and wheel encoder inputs for distance measurement. Additionally, the robot is equipped with user LEDs and buttons that can be programmed for custom user interactions, as well as a speaker for audio feedback.

Connectivity is a key aspect of the EVALBOT, with an I/O expansion port that allows for the addition of other peripherals and modules. This feature ensures that the robot can be customized and expanded to fit the specific requirements of any project. Moreover, the EVALBOT supports USB Host/Device connectivity, further extending its capabilities in communication and control.

The EVALBOT is not just a piece of hardware; it is supported by a comprehensive software ecosystem. Texas Instruments provides a suite of software tools, including the StellarisWare software package, which contains libraries and example code to jumpstart development. This, combined with an extensive documentation and community support, makes the EKS-EVALBOT an excellent educational tool for students, as well as a versatile development platform for professionals.

Whether you're a beginner looking to dive into the world of robotics or an experienced developer aiming to prototype advanced systems, the Texas Instruments EKS-EVALBOT is designed to bring your ideas to life.

You May Also Be Interested in

Adafruit Industries LLC
GETTING STARTED W/ RASPI 3 A+
Need more? Email Us
ECAD model for 4467
Parallax Inc.
INVENTING ENVIRO ADD-ON KIT
Need more? Email Us
ECAD model for 32003
Makeblock Co., LTD.
MAKERSPACE KITS-MOTOR MODULES
Need more? Email Us
ECAD model for 99057
Texas Instruments
KIT EVALBOT W/IAR TOOLS LM3S9B92 / Robot Components Robotics Kit
Need more? Email Us
ECAD model for EKI-EVALBOT
Kitronik Ltd.
3.5MM JACK - DELUXE STEREO AMPLI
Need more? Email Us
ECAD model for 2141B-JK
Texas Instruments
KIT EVALBOT FOR LM3S9B92 / Robot Components Robotics Kit
Need more? Email Us
ECAD model for EKB-UCOS3-EVM
Pimoroni Ltd
SEWABLE HEART LEDS
Need more? Email Us
ECAD model for TEK004
Pi Supply
BRIGHT PI - BRIGHT WHITE AND IR
Need more? Email Us
ECAD model for PIS-0027
Texas Instruments
BOOK OS-111 FOR EKB-UC0S3
Need more? Email Us
ECAD model for EKB-UCOS3-BOOK

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention