EN
  • EN
  • DE
  • IT

2141B-JK

Part No 2141B-JK
Manufacturer Kitronik Ltd.
Catalog Maker/DIY, Educational
Description 3.5MM JACK - DELUXE STEREO AMPLI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Maker/DIY, Educational - Educational Kits
Mfr Kitronik Ltd.
Package Bulk
Product Status Obsolete
Kit Type Components
Main Purpose Deluxe Components Kit
Utilized IC / Part TDA2822
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 899404-2141B-JK
Ultra Librarian 3D Model Ultra Librarian 2141B-JK CAD Model

Description

The Kitronik Ltd. 899404-2141B-JK is a deluxe components kit designed for maker/DIY and educational purposes.

  • Description: It includes various components and the TDA2822 integrated circuit/part.
  • Purpose: This kit is perfect for those who want to explore electronics and learn about different components and their functions.
  • Package Type: bulk, which means the components are not individually packaged.
  • Status: This kit is no longer in production and is considered obsolete.
  • Value: However, it can still be a valuable resource for educational purposes.

You May Also Be Interested in

Adafruit Industries LLC
ADAFRUIT NEOTRELLIS M4 WITH ENCL
Need more? Email Us
Pololu Corporation
3PI+ 2040 ROBOT HYPER ED KIT
Lowest to $0.2949
Pimoroni Ltd
SEWABLE HEART LEDS
Need more? Email Us
Adafruit Industries LLC
BLUEFRUIT + TFT GIZMO PROJECT
Need more? Email Us
Kitronik Ltd.
CONDUCTIVE FABRIC, RIPSTOP
Lowest to $155.6501
Pololu Corporation
ZUMO 2040 OLED W/50:1 HP MTRS
Lowest to $0.2710
Adafruit Industries LLC
ELECTRIC HEATING PAD - 14CM X 5C
Lowest to $2.0178
Adafruit Industries LLC
MINI AD BLOCKING PI-HOLE KIT WIT
Lowest to $62.0454
Makeblock Co., LTD.
MAKERSPACE KITS-MOTOR MODULES
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess