EN
  • EN
  • DE
  • IT

NCP81005MNTWG

Part No NCP81005MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR DUAL OUTPUT QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Part Status Obsolete(EOL)
Manufacturer Homepage www.onsemi.com
Win Source Part Number 715589-NCP81005MNTWG
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian NCP81005MNTWG CAD Model

Description

The ON Semiconductor NCP81005MNTWG is a high-performance, multi-phase PWM controller designed to meet the stringent power supply specifications of modern microprocessors and graphics processors. This advanced controller is tailored for computing applications that require efficient and precise voltage regulation, making it an ideal choice for desktops, laptops, servers, and gaming consoles.

Key Features

  • Multi-Phase Operation: The NCP81005MNTWG supports multiple phases that can be configured to balance thermal performance and load response. This ensures optimal power distribution and improved system efficiency.
  • Digital Control: With its digital control loop, the controller provides precise voltage regulation, adaptive voltage positioning, and fast transient response, crucial for high-performance CPUs and GPUs.
  • I<sup>2C Interface: The integrated I<sup>2C interface allows for easy programmability and real-time system monitoring, enabling system diagnostics and fault reporting.
  • High Switching Frequency: Capable of operating at high switching frequencies, the NCP81005MNTWG reduces the size of passive components, leading to a more compact power supply design.
  • Power Saving Modes: It incorporates advanced power-saving modes, including diode emulation and phase shedding, to enhance efficiency at light loads.

Applications

The NCP81005MNTWG is versatile and can be used in a variety of applications where stable and efficient power delivery is critical. Its robust design and advanced features make it particularly well-suited for the following:

  • Desktop and Laptop Computers
  • High-Performance Servers
  • Gaming Consoles
  • Graphics and Video Cards
  • Embedded Systems

Product Specifications

This PWM controller comes in a compact QFN-40 package and is designed to operate over a wide input voltage range. It supports a variety of output configurations and is compatible with industry-standard drivers and MOSFETs. The NCP81005MNTWG offers protection features such as overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under various conditions.

With its combination of performance, flexibility, and reliability, the ON Semiconductor NCP81005MNTWG stands out as a top choice for powering the next generation of computing hardware.

You May Also Be Interested in

STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3516 $58.7900
60+ $1.9300 $115.8000
93+ $1.8688 $173.7984
128+ $1.8087 $231.5136
166+ $1.7487 $290.2842
222+ $1.5673 $347.9406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess