EN
  • EN
  • DE
  • IT

IP3253CZ8-4-TTL

Part No IP3253CZ8-4-TTL
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT1166
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 758574-IP3253CZ8-4-TTL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP3253CZ8-4-TTL CAD Model

Description

Introducing the IP3253CZ8-4-TTL by NXP Semiconductors

The IP3253CZ8-4-TTL is a state-of-the-art integrated circuit designed and manufactured by the renowned NXP Semiconductors. This high-performance chip is tailored to provide exceptional protection and interfacing solutions for TTL logic data and control lines. It's an indispensable component for designers and engineers looking to enhance the reliability and robustness of their electronic systems.

Key Features

  • Low Capacitance: The IP3253CZ8-4-TTL boasts ultra-low capacitance, ensuring that the integrity of high-speed data lines is maintained, making it ideal for applications requiring minimal signal distortion.
  • ESD Protection: It offers superior Electrostatic Discharge (ESD) protection for sensitive electronic components, compliant with IEC 61000-4-2 (Level 4) standards, safeguarding your devices from sudden electrical surges.
  • Multiple Channel Integration: With four channels integrated into a single package, this IC allows for compact PCB designs, reducing space requirements and enhancing overall design efficiency.
  • Low Leakage Current: The device is engineered to have a very low leakage current, which is crucial for power-sensitive applications, ensuring minimal power loss and extended battery life in portable devices.
  • Robust Temperature Performance: The IP3253CZ8-4-TTL operates effectively across a wide temperature range, making it suitable for various industrial and automotive environments.

Applications

The versatility of the IP3253CZ8-4-TTL makes it an excellent choice for a broad spectrum of applications, including:

  • Mobile Devices
  • Computers and Peripherals
  • Networking Equipment
  • Industrial Control Systems
  • Automotive Electronics

Its compact SOT23-8 package allows for efficient use of board space, while its TTL logic level compatibility ensures seamless integration with existing digital systems.

Reliability and Quality Assurance

NXP Semiconductors is committed to delivering high-quality products. The IP3253CZ8-4-TTL undergoes rigorous testing to meet stringent industry standards, ensuring reliability and performance. Whether you're developing consumer electronics or sophisticated industrial machinery, this IC provides the protection and interface functionality necessary for today's high-speed digital applications.

Choose the IP3253CZ8-4-TTL for your next project and benefit from the exceptional quality and performance that NXP Semiconductors is known for.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess