EN
  • EN
  • DE
Part No 4467
Manufacturer Adafruit Industries LLC
Catalog Maker/DIY, Educational
Description GETTING STARTED W/ RASPI 3 A+
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Maker/DIY, Educational - Educational Kits
Mfr Adafruit Industries LLC
Package Bulk
Product Status Obsolete
Kit Type Starter Kit
Main Purpose Main Board
Interconnect System Raspberry Pi HAT (40 pin)
Suggested Programming Environment Python
Included MCU/MPU Board(s) Raspberry Pi 3 Model A+
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 856076-4467
Ultra Librarian 3D Model Ultra Librarian 4467 CAD Model

Description

The 856076-4467 is a starter kit for maker and DIY enthusiasts. It is part of the Maker/DIY, Educational - Educational Kits category and is a product from Adafruit Industries LLC.

  • Kit Type: Educational Kit
  • Main Board: Included
  • Product Status: Obsolete
  • Programming Language: Python
  • Interconnect System: Raspberry Pi HAT (40 pin)
  • Compatibility: Raspberry Pi 3 Model A+
  • Package: Bulk
  • Quantity: 1 piece

This kit is designed for individuals who are interested in learning and experimenting with electronics.

You May Also Be Interested in

Adafruit Industries LLC
INDUCTIVE CHARGE KIT 5V 1.3A MAX
Need more? Email Us
Adafruit Industries LLC
PRESSURE-SENSITIVE CONDUCTIVE SH
Need more? Email Us
Global Specialties
DC MOTOR SPEED CONTROL KIT
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT NEOTRELLIS M4 WITH ENCL
Lowest to $9.3844
Pololu Corporation
ROMI CHASSIS BASE PLATE - BLACK
Lowest to $0.4619
Adafruit Industries LLC
PYBADGE LOW COST STARTER KIT
Need more? Email Us
Pi Supply
BRIGHT PI - BRIGHT WHITE AND IR
Need more? Email Us
Bantam Tools
HEAT SINK EXPERIMENT KIT
Need more? Email Us
Adafruit Industries LLC
CODE.ORG CIRCUIT PLAYGROUND INDI
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess