EN
  • EN
  • DE

AD9852ASTZ

Part No AD9852ASTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS SYNTHESIZER CMOS 80-LQFP / Direct Digital Synthesizer 200MHz 2-DAC 12bit Parallel/Serial 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Resolution (Bits) 12 b
Master fclk 200MHz
Tuning Word Width (Bits) 48 b
Supply Voltage - Operating 3.14 V to 3.47 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-LQFP (14x14)
Win Source Part Number 198695-AD9852ASTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Test & Measurement, Commercial, RF Communications, Clock & Timing
Family Name AD9852
Introduction Date November 04, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9852ASTZ CAD Model

Description

Product Overview: AD9852ASTZ by Analog Devices Inc.

The AD9852ASTZ is a highly integrated Direct Digital Synthesizer (DDS) device from Analog Devices Inc., designed to deliver superior performance in frequency-agile and phase-agile applications. This versatile component is an ideal choice for a wide range of applications, including communications, test equipment, and radar systems, where precise signal generation is paramount.

Featuring a 48-bit frequency tuning word, the AD9852ASTZ allows for fine frequency resolution, while its 14-bit DAC ensures excellent spurious-free dynamic range (SFDR) and spectral purity. The device is capable of generating frequencies up to 300 MHz, making it suitable for high-frequency applications. Additionally, with a clock speed of up to 400 MSPS, the AD9852ASTZ provides users with a high-speed interface capable of supporting demanding system requirements.

The AD9852ASTZ boasts programmable digital filters, which allow for the reduction of images and other unwanted components in the output signal. This feature, combined with the DDS's inherent excellent linearity, results in clean, stable, and accurate signal generation. Moreover, the device includes a phase accumulator, a cosine lookup table, and a digital-to-analog converter (DAC) in its architecture, which work together to provide a high level of integration, reducing the need for external components.

For enhanced flexibility, the AD9852ASTZ supports both serial and parallel loading of the control registers. It also comes with an I/O update pin that ensures synchronous updating of multiple DDSs in a system, a critical feature for phased array and beamforming applications. The device operates over a wide supply voltage range and has power-down capability, making it power-efficient and suitable for portable designs.

Housed in a 80-lead LQFP (Low-profile Quad Flat Package), the AD9852ASTZ is designed for surface-mount technology, facilitating integration into modern PCB designs. Analog Devices Inc. is known for its commitment to high-quality and reliable products, and the AD9852ASTZ is no exception, providing designers with a robust, high-performance solution for their signal generation needs.

You May Also Be Interested in

Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $9.5002
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $11.5438
Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP / CMOS Direct Digital Synthesizer
Lowest to $20.1955
Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator | IC DDS 5MHZ 10BIT 10LFCSP
Lowest to $16.7142

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2144 $84.2144
2+ $81.5827 $163.1654
3+ $78.9510 $236.8530
4+ $76.3193 $305.2772
5+ $68.4242 $342.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,282 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess