EN
  • EN
  • DE

ADM691ANZ

Part No ADM691ANZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 4.65V 1 Active High/Active Low/Push-Pull Automotive 16-Pin PDIP N Tube / IC MPU SUPER 4.65 100MA 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 087995-ADM691ANZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADM691A
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM691ANZ CAD Model

Description

The ADM691ANZ is a high-quality microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is engineered to monitor power supply voltages and microprocessor activity, ensuring reliable system operation through various protective features.

Key Features

  • Power Supply Monitoring: The ADM691ANZ keeps a vigilant watch on the system power supply, providing a reset output during power-up, power-down, and brownout conditions. This feature ensures that the microprocessor is reset to a known state during fluctuations in the power supply.
  • Backup Battery Switchover: In the event of a primary power failure, the ADM691ANZ seamlessly switches to a backup battery, maintaining power to the memory and real-time clock components.
  • Watchdog Timer: A built-in watchdog timer serves as a system monitor, resetting the microprocessor if it fails to strobe within a preset time frame. This helps to prevent system lock-up and ensures continued operation.
  • Minimum Component Count: The integration of multiple supervisory functions into a single chip reduces the number of components required, simplifying design and saving board space.
  • Wide Operating Voltage Range: Designed to accommodate a range of systems, the ADM691ANZ operates over a voltage range of 4.65V to 5.5V, making it versatile for various applications.

Applications

The ADM691ANZ is ideal for use in microprocessor-based systems that require careful monitoring and control of power supply and system operation. Its applications span across various fields, including:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Intelligent instruments
  • Portable electronics

Technical Specifications

The ADM691ANZ comes in a 16-lead PDIP (Plastic Dual In-line Package) and offers a temperature operating range from 0°C to +70°C. It is RoHS compliant and adheres to industry standards for quality and reliability.

Ordering Information

To integrate the ADM691ANZ into your next project, you can order directly from Analog Devices Inc. or through authorized distributors. The product's precise specifications and detailed datasheets are available to ensure it meets your application requirements.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0646 $50.1292
5+ $20.5658 $102.8290
8+ $19.9231 $159.3848
11+ $19.2805 $212.0855
14+ $18.6378 $260.9292
18+ $16.7097 $300.7746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess