EN
  • EN
  • DE

LT3744IUHE#TRPBF

Part No LT3744IUHE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DVR SYNC STEP DOWN 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features LED Driver IC 3 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming - 36-QFN (5x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 36-WFQFN Exposed Pad
Case / Package 36-QFN (5x6)
Family Name LT3744
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878749-LT3744IUHE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3744IUHE#TRPBF CAD Model

Description

Product Overview: LT3744IUHE#TRPBF

The LT3744IUHE#TRPBF is a high-performance, DC/DC converter designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This cutting-edge component is engineered to meet the stringent requirements of various applications, including industrial, automotive, and communication systems. Its robust design and efficient power management capabilities make it a reliable choice for designers looking to optimize their power supply solutions.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 6V to 36V, making it versatile for different power environments.
  • Integrated 1A, 6V Switch: It includes a high-efficiency integrated switch, capable of delivering up to 1A of continuous output current with a 6V gate drive.
  • Adjustable Frequency: Users can adjust the switching frequency from 200kHz to 1MHz, or it can be synchronized to an external clock, providing flexibility in design optimization.
  • Constant-Current and Constant-Voltage Regulation: Ideal for battery charging and LED driving applications, it offers precise constant-current (±3%) and constant-voltage (±2%) regulation.
  • Thermal Protection: The device features thermal shutdown protection to safeguard against overheating, enhancing its reliability and longevity.
  • PWM Dimming: It supports PWM dimming, which is essential for LED applications, allowing for adjustable brightness levels.

Applications

The LT3744IUHE#TRPBF is suitable for a wide range of applications. It is particularly well-suited for LED driver circuits, automotive and industrial lighting, and general-purpose constant-current source applications. Its ability to provide a stable power supply in variable voltage environments also makes it a great choice for battery-powered devices and portable electronics.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3744IUHE#TRPBF is no exception. It is designed to meet the rigorous standards of the industry and is available in a 36-lead QFN package. The product is RoHS compliant and is designed to meet the environmental and regulatory standards of today's electronic market.

With its robust feature set and flexible design options, the LT3744IUHE#TRPBF from Analog Devices Inc. is an excellent choice for any power management solution requiring efficiency, reliability, and precision.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess