EN
  • EN
  • DE
  • IT

AD9837ACPZ-RL

Part No AD9837ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator | IC DDS 5MHZ 10BIT 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution (Bits) 10 b
Master fclk 5MHz
Tuning Word Width (Bits) 28 b
Supply Voltage (V) 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Family Part Number AD9837
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139305-AD9837ACPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9837ACPZ-RL CAD Model

Description

The AD9837ACPZ-RL from Analog Devices Inc. is a highly integrated, low-power programmable waveform generator that is capable of producing sine, triangular, and square wave outputs. This precision analog microelectronic device is part of Analog Devices' Direct Digital Synthesis (DDS) product line, which is designed to deliver advanced performance for a wide range of applications, such as signal generation and waveform modulation.

Key Features

  • Frequency Range: The AD9837 is capable of generating waveforms from 0MHz to 25MHz, making it suitable for a variety of applications that require a broad frequency spectrum.
  • Resolution: It features a 10-bit resolution phase accumulator, which allows for fine frequency tuning.
  • Low Power Consumption: Designed for power-sensitive applications, the AD9837ACPZ-RL operates on a 2.3V to 5.5V supply voltage and has a low power consumption of 20mW at 3V.
  • Programmable via Serial Interface: The device can be programmed through a 3-wire serial interface, which simplifies integration into digital systems and allows for easy control and programming.
  • Compact Package: The AD9837ACPZ-RL comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

The versatility of the AD9837ACPZ-RL makes it an excellent choice for a range of applications, including:

  • Portable instrumentation
  • Waveform generators
  • Signal generators
  • Test and measurement equipment
  • Frequency agile radios
  • Phase-locked loops (PLLs)

Product Summary

The AD9837ACPZ-RL is a testament to Analog Devices Inc.'s commitment to providing innovative, high-performance integrated circuits. Its low power consumption, programmability, and wide frequency range make it an ideal choice for engineers and designers looking to add reliable waveform generation capabilities to their projects. Whether used in commercial or industrial applications, the AD9837ACPZ-RL delivers the precision and flexibility needed to meet the most demanding design requirements.

You May Also Be Interested in

Analog Devices Inc.
11 mW Power, 2.3 V to 5.5 V, Complete DDS Power-down option
Lowest to $11.2113
Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $23.4712
Analog Devices Inc.
250 kSPS, 12-Bit Impedance Converter, Network Analyzer | IC DDS 16.776MHZ 12BIT 16SSOP
Lowest to $10.5648
Analog Devices Inc.
IC DDS 10BIT 25MHZ CMOS 48-LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $9.0363
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $29.1241
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $25.1593
Analog Devices Inc.
11 mW Power, 2.3 V to 5.5 V, Complete DDS Power-down option | IC DDS 16MHZ 10BIT 20LFCSP
Lowest to $14.6617
Analog Devices Inc.
IC DGTL MODULATOR W/DAC 44-MQFP
Need more? Email Us
Analog Devices Inc.
IC DDS 5MHZ 10BIT 20LFCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess