EN
  • EN
  • DE

AD9838ACPZ-RL7

Part No AD9838ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description 11 mW Power, 2.3 V to 5.5 V, Complete DDS Power-down option
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution (Bits) 10 b
Master fclk 5MHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 1139309-AD9838ACPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9838
Introduction Date April 07, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9838ACPZ-RL7 CAD Model

Description

The AD9838ACPZ-RL7 is a highly integrated Direct Digital Synthesis (DDS) device designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision waveform generator IC is known for its low power consumption and compact LFCSP (Lead Frame Chip Scale Package) form factor, making it an excellent choice for space-constrained applications.

Key Features:

  • Programmable Sine and Cosine Outputs: The AD9838ACPZ-RL7 can generate sinusoidal waveforms with excellent spectral purity, which is essential for a variety of applications such as signal generation, modulation, and other analog functions.
  • Low Power Consumption: With a power-down option that reduces the current consumption to 20 μA, this device is optimal for battery-powered and portable devices where power efficiency is critical.
  • High Resolution: The DDS architecture allows for fine frequency and phase resolution, enabling precise control over the output waveform.
  • On-Chip Comparator: The inclusion of an on-chip comparator provides a square wave output, useful for clock generation and other digital signal applications.
  • Flexible Serial Interface: The SPI-compatible serial interface facilitates easy integration with microcontrollers and digital systems, allowing for digital programming of the frequency and phase.

Applications:

  • Portable instrumentation
  • Function generators
  • Phase-locked loops (PLLs)
  • Wireless communication systems
  • Network synchronization

The AD9838ACPZ-RL7 is a versatile component that delivers precise waveform generation capabilities with the reliability and performance expected from Analog Devices Inc. Whether used in medical equipment, communications, or consumer electronics, this DDS device provides designers with a powerful tool for implementing complex signal processing functions in a compact and energy-efficient manner.

You May Also Be Interested in

Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
400 MSPS, 14-Bit, 1.8 V CMOS Direct Digital Synthesizer | IC DDS 400MHZ 14BIT 48TQFP
Lowest to $90.2256
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
IC DDS 5MHZ 10BIT 20LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS 25MHZ 10BIT 48LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $16.7142
Analog Devices Inc.
3.5 GSPS Direct Digital Synthesizer with 12-Bit DAC
Lowest to $246.3760
Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us
Analog Devices Inc.
Programmable Frequency Scan Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $16.3213

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0101 $50.0505
13+ $8.2135 $106.7755
19+ $7.9568 $151.1792
26+ $7.7001 $200.2026
34+ $7.4435 $253.0790
45+ $6.6734 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,486 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess