EN
  • EN
  • DE

AD9831ASTZ-REEL

Part No AD9831ASTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 25MHZ 10BIT 48LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Direct Digital Synthesis (DDS)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Resolution (Bits) 10 b
Master fclk 25 MHz
Tuning Word Width (Bits) 32 b
Voltage - Supply 2.97V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9831
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859845-AD9831ASTZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD9831ASTZ-REEL CAD Model

Description

The AD9831ASTZ-REEL is a highly integrated Direct Digital Synthesizer (DDS) chip manufactured by Analog Devices, Inc., a leader in high-performance semiconductors. This device is designed to generate sinusoidal waveforms over a wide frequency range with high resolution and stability. It is an ideal component for applications requiring frequency-agile signal generation, such as wireless communication, test and measurement equipment, and digital signal processing.

The AD9831ASTZ-REEL operates on a 25 MHz clock and can produce a frequency output ranging from 0.1 Hz to 12.5 MHz, making it versatile for a variety of uses. It boasts a 10-bit phase register and a 28-bit frequency register, allowing for fine frequency and phase adjustments. The chip's digital programmability enables users to easily manipulate the phase, frequency, and waveform of the output signal through a simple serial interface.

This device also features a power-down function, which significantly reduces the power consumption when not in use, making it suitable for battery-powered devices. The AD9831ASTZ-REEL is available in a compact surface-mount package, making it convenient for integration into a wide range of electronic assemblies.

Key features of the AD9831ASTZ-REEL include:

  • Digitally programmable frequency and phase
  • 28-bit frequency resolution (0.1 Hz @ 25 MHz clock)
  • 5-bit phase resolution
  • Sinusoidal, triangular, and square wave outputs
  • Serial interface for control and programming
  • Power-down option for energy savings
  • Compact LQFP surface-mount package

The AD9831ASTZ-REEL is part of the REEL packaging variant, indicating that it is supplied in tape and reel packaging for automated assembly processes, making it suitable for high-volume production environments. With its high level of integration and ease of use, the AD9831ASTZ-REEL by Analog Devices is an excellent choice for designers looking to implement a flexible and reliable waveform generation solution in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
2.5 GSPS Direct Digital Synthesizer with 12-Bit DAC | IC DDS 16B 2.5GHZ 88LFCSP
Lowest to $679.1045
Analog Devices Inc.
1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Lowest to $150.2991
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
3.5 GSPS Direct Digital Synthesizer with 12-Bit DAC
Lowest to $246.3760
Analog Devices Inc.
IC DDS DAC 10BIT 400MSPS 48-TQFP
Lowest to $52.3881
Analog Devices Inc.
IC DDS 10BIT 25MHZ CMOS 48-LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $8.4049
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7142 $50.1426
8+ $13.7143 $109.7144
12+ $13.2857 $159.4284
16+ $12.8571 $205.7136
21+ $12.4286 $261.0006
27+ $11.1428 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess