EN
  • EN
  • DE

AD9910BSVZ-REEL

Part No AD9910BSVZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description 1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution (Bits) 14 b
Master fclk 1GHz
Tuning Word Width (Bits) 32 b
Supply Voltage (V) 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Family Part Number AD9910
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139351-AD9910BSVZ-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in RF Communications, Test & Measurement, Fibre Optics
Ultra Librarian 3D Model Ultra Librarian AD9910BSVZ-REEL CAD Model

Description

Product Overview

AD9910BSVZ-REEL is a high-performance direct digital synthesizer (DDS) from Analog Devices Inc., renowned for its precision and versatility in generating complex waveforms. This device is part of the Analog Devices' AD9910 series, which is designed to deliver advanced signal generation capabilities for a wide range of applications, including communications, instrumentation, and defense systems.

Key Features

  • High-Speed DDS: The AD9910BSVZ-REEL operates at a 1 GSPS (Giga-Samples Per Second) update rate, enabling high-frequency signal generation with fine frequency resolution.
  • Programmable Output: Users can program the output waveform to produce sine waves, complex modulated signals, or even custom-designed waveforms, making it highly adaptable to specific application needs.
  • Integrated RAM: It includes an onboard RAM for complex waveform storage and playback, facilitating intricate signal patterns without continuous external input.
  • High Resolution: The device offers 14-bit DAC (Digital-to-Analog Converter) resolution, ensuring high-fidelity signal synthesis with low noise levels.
  • Advanced Modulation: The AD9910BSVZ-REEL supports advanced modulation capabilities, including amplitude, frequency, phase, and pulse modulation, providing users with the flexibility to create a wide range of modulated signals.

Applications

The AD9910BSVZ-REEL is ideal for applications requiring precise signal generation and modulation, such as:

  • Wireless communication systems
  • Test and measurement equipment
  • Radars and electronic warfare
  • Medical imaging systems
  • Arbitrary waveform generation

Convenient Packaging

Offered in a tape and reel packaging, the AD9910BSVZ-REEL is designed for efficient handling and placement during the manufacturing process. This packaging format ensures compatibility with automated assembly lines, reducing production time and cost.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9910BSVZ-REEL is no exception. It is built to meet the stringent requirements of industrial and military-grade applications, ensuring performance and durability even in the most demanding environments.

With its advanced features and robust design, the AD9910BSVZ-REEL from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to push the boundaries of signal generation technology.

You May Also Be Interested in

Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.5204
Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $8.7910
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator | IC DDS 5MHZ 10BIT 10LFCSP
Lowest to $16.7142
Analog Devices Inc.
50 MHz Direct Digital Synthesizer, Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $11.5438
Analog Devices Inc.
400 MSPS, 14-Bit, 1.8 V CMOS Direct Digital Synthesizer | IC DDS 400MHZ 14BIT 48TQFP
Lowest to $90.2256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $114.7117 $114.7117
2+ $106.6899 $213.3798
3+ $102.6790 $308.0370
4+ $98.6681 $394.6724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess