EN
  • EN
  • DE

AD9837ACPZ-RL7

Part No AD9837ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution (Bits) 10 b
Master fclk 5MHz
Tuning Word Width (Bits) 28 b
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 1139306-AD9837ACPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9837
Introduction Date April 07, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9837ACPZ-RL7 CAD Model

Description

Product Overview: AD9837ACPZ-RL7 from Analog Devices Inc.

The AD9837ACPZ-RL7 is a highly integrated, low-power, programmable waveform generator from the renowned manufacturer Analog Devices Inc. This compact and versatile component is designed to deliver high-quality sine, triangular, and square wave outputs with minimal external components required.

Key Features

  • Programmable Waveform Generation: The AD9837ACPZ-RL7 can generate sine, triangular, and square waves, allowing for a variety of signal outputs to be used in different applications.
  • Frequency Resolution: With a 28-bit resolution phase accumulator, this device offers fine frequency tuning, which is essential for precision applications.
  • Low Power Consumption: It operates with a power supply from 2.3 V to 5.5 V, making it suitable for battery-powered devices and portable applications due to its low power draw.
  • Serial Interface: The device includes a 3-wire SPI compatible serial interface for communication, enabling easy integration with microcontrollers and other digital systems.
  • Compact Package: The AD9837ACPZ-RL7 comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

The versatility of the AD9837ACPZ-RL7 makes it an excellent choice for a wide range of applications, including:

  • Function generators
  • Portable instrumentation
  • Liquid and gas flow measurement
  • Sensor signal conditioning
  • Medical instrumentation
  • Communication system signal generation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9837ACPZ-RL7 is no exception. It is built to meet high standards of performance and reliability, ensuring that it performs consistently across various environmental conditions.

Conclusion

With its advanced features, low power consumption, and compact form factor, the AD9837ACPZ-RL7 from Analog Devices Inc. is a top choice for designers looking to incorporate a flexible and reliable waveform generator into their electronic projects. Whether for industrial, medical, or consumer applications, this device delivers exceptional performance and value.

You May Also Be Interested in

Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.2874
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us
Analog Devices Inc.
400 MSPS, 14-Bit, 1.8 V CMOS Direct Digital Synthesizer | IC DDS 400MHZ 14BIT 48TQFP
Lowest to $90.2256
Analog Devices Inc.
1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Lowest to $124.0602
Analog Devices Inc.
IC DDS 14BIT DAC 1.8V 48-TQFP
Lowest to $23.5147
Analog Devices Inc.
IC DDS DAC 10BIT 400MSPS 48-TQFP
Lowest to $52.3881

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess