EN
  • EN
  • DE

BCM20704UA2KFFB1GT

Part No BCM20704UA2KFFB1GT
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description IC RF BLUETOOTH 802.15.4 49VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Packaging Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1 +EDR
Modulation 4DQPSK, 8DPSK, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 3Mbps
Power - Output 9dBm
Sensitivity -96dBm
Serial Interfaces I2C, I2S, SPI, UART, USB
GPIO 8
Supply Voltage (V) 3.3V
Current - Receiving 38mA
Current - Transmitting 38mA
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 49-VFBGA, FCBGA
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807536-BCM20704UA2KFFB1GT
Ultra Librarian 3D Model Ultra Librarian BCM20704UA2KFFB1GT CAD Model

Description

The Cypress Semiconductor Corp BCM20704UA2KFFB1GT is a TxRx + MCU device that operates at a frequency of 2.4GHz.

  • Protocol: Bluetooth v4.1 +EDR
  • Data Rate: Up to 3Mbps
  • GPIO: 8
  • Serial Interfaces: I2C, I2S, SPI, UART, USB
  • Supplier Device Package: 49-VFBGA, FCBGA
  • Temperature Range: -30°C to 85°C
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 2,500
  • MSL Level: 3 (168 hours)
  • Supply Voltage: 3.3V

You May Also Be Interested in

MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6743 $58.6972
10+ $12.0397 $120.3970
15+ $11.6643 $174.9645
21+ $11.2878 $237.0438
27+ $10.9113 $294.6051
36+ $9.7829 $352.1844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess