EN
  • EN
  • DE

HPA02204RSER

Part No HPA02204RSER
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description ESD Protected, High-Speed USB 2.0 (480-Mbps) 1: 2 Multiplexer/Demultiplexer Switch 10-UQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 900 MHz
Lead Free Yes
Logic Function Demultiplexer, Multiplexer
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Mount Surface Mount
Number of Channels 2
Number of Pins 10
Operating Supply Current 30 µA
Packaging Tape & Reel (TR)
Propagation Delay 250 ps
Resistance 6 Ω
RoHS Compliant
Supply Type Single
Win Source Part Number 1009217-HPA02204RSER
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HPA02204RSER CAD Model

Description

Overview of Texas Instruments Product HPA02204RSER

The Texas Instruments HPA02204RSER is a state-of-the-art integrated circuit designed to meet the demands of modern electronic applications. This product is a testament to Texas Instruments' commitment to providing high-quality, reliable components for a wide range of industries, including automotive, telecommunications, computing, and consumer electronics.

Key Features

  • High Performance: The HPA02204RSER is engineered to deliver exceptional performance, ensuring efficiency and reliability in its operations. It is suitable for high-speed signal processing and complex computations.
  • Durability: Manufactured with robust materials, this IC is built to withstand harsh conditions and provide a long service life, minimizing the need for frequent replacements.
  • Energy Efficiency: With energy conservation in mind, the HPA02204RSER is designed to operate with minimal power consumption, helping to reduce the overall energy footprint of the systems it is integrated into.
  • Compact Design: The compact form factor of the HPA02204RSER makes it an ideal choice for space-constrained applications, without compromising on functionality or performance.

Applications

The versatility of the HPA02204RSER allows it to be used in a variety of applications, including:

  • Advanced communication systems
  • High-speed data acquisition
  • Signal conditioning
  • Digital signal processing
  • Automotive electronics

Quality and Support

Texas Instruments is known for its rigorous quality control and comprehensive support. The HPA02204RSER is no exception, coming with the assurance of quality that engineers and developers around the world trust. Additionally, Texas Instruments provides extensive technical support and documentation, ensuring that integrating the HPA02204RSER into your projects is as seamless as possible.

Whether you are designing a sophisticated automotive navigation system, a complex telecommunications network, or a high-performance computing solution, the Texas Instruments HPA02204RSER is a reliable and efficient choice that will help drive your technology forward.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess