EN
  • EN
  • DE

TLV4031R2YKAR

Part No TLV4031R2YKAR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 VOL REF 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202505-TLV4031R2YKAR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Comparators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open-Drain, Rail-to-Rail
Operating Temperature -40°C ~ 125°C (TA)
Package / Case 4-XFBGA, DSBGA
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TLV4031R2YKAR CAD Model

Description

Overview of Texas Instruments TLV4031R2YKAR

The Texas Instruments TLV4031R2YKAR is a high-precision, low-power voltage detector designed for a wide range of applications that require voltage monitoring and supervisory functions. This product is part of Texas Instruments' TLV4031 series, which is known for its reliability and performance in critical systems.

Key Features

  • Voltage Threshold Accuracy: The TLV4031R2YKAR offers an impressive threshold accuracy of ±1%, which ensures precise voltage detection for sensitive applications.
  • Low Power Consumption: With a quiescent current of just 1.5 µA (typical), this voltage detector is ideal for battery-powered and energy-efficient systems.
  • Open-Drain Output: The device features an open-drain output configuration, making it suitable for driving a variety of loads and for use in wired-OR configurations.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 1.5V to 6.5V, accommodating various supply voltages and allowing flexibility in system design.
  • Temperature Range: The TLV4031R2YKAR is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

This voltage detector is versatile and can be utilized in numerous applications, including:

  • Power-On Reset for Microcontrollers
  • Battery-Powered Equipment
  • Portable and Wearable Devices
  • Smart Sensors and IoT Devices
  • Automotive Electronics
  • Power Supply Monitoring

Product Specifications

The TLV4031R2YKAR is offered in a compact, 5-pin SOT-23 package, which is suitable for space-constrained applications. The device's fixed-sense threshold voltage is set at 3.08V, providing a standard reference for monitoring 3.3V power supplies.

Conclusion

Overall, the Texas Instruments TLV4031R2YKAR voltage detector is a robust and reliable solution for systems that require accurate voltage monitoring and power management. Its low power consumption, high accuracy, and wide operating range make it an excellent choice for engineers and designers looking to enhance the safety and efficiency of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7621 $52.8630
70+ $1.4459 $101.2130
110+ $1.4007 $154.0770
150+ $1.3555 $203.3250
195+ $1.3103 $255.5085
260+ $1.1748 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess