EN
  • EN
  • DE

G3MB-202P-12V

Part No G3MB-202P-12V
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823710-G3MB-202P-12V
Ultra Librarian 3D Model Ultra Librarian G3MB-202P-12V CAD Model

Description

The Omron G3MB-202P-12V is a solid-state relay (SSR) designed for switching AC loads using a low-voltage DC control signal. This SSR is commonly used in applications requiring silent, reliable switching, such as temperature controllers, lighting systems, and industrial automation equipment. The 12VDC control voltage makes it compatible with many control circuits.

Applications:

  • Temperature Controllers: Used for switching heating elements or cooling devices in temperature control systems.
  • Lighting Systems: Employed for switching lighting circuits in commercial and residential applications, providing silent and reliable operation.
  • Industrial Automation: Integrated into automated systems for switching AC loads with high reliability.
  • Motor Control: Used for switching small AC motors in various applications.

Features:

  • Solid-State Relay (SSR): Provides silent and reliable switching without mechanical contacts.
  • 12VDC Control Voltage: Operates with a 12VDC control voltage, compatible with many control circuits.
  • Zero Cross Switching: Switches the AC load at the zero-crossing point, minimizing electrical noise and stress.
  • High Isolation Voltage: Provides high isolation between the control and load circuits.
  • Compact Size: Small form factor for easy integration into various applications.

Benefits:

  • Silent Operation: No mechanical contacts mean silent switching, suitable for noise-sensitive environments.
  • Long Lifespan: Solid-state design ensures a long operational lifespan with minimal maintenance.
  • Reduced Electrical Noise: Zero cross switching minimizes electrical noise and extends the life of connected equipment.
  • Easy Integration: Compact size and standard pinout allow for easy installation.

Technical Specifications:

The G3MB-202P-12V typically features a load voltage rating of up to 240VAC, a load current rating of up to 2A, and a control voltage range around 12VDC. Consult the official Omron datasheet for precise specifications and performance data.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess