EN
  • EN
  • DE

INA125P

Part No INA125P
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INSTRUMENTATION AMPLIFIER WITH PRECISION VOLTAGE REFERENCE | IC INST AMP 1 CIRCUIT 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 0.2V/μs
-3db Bandwidth 150kHz
Current - Input Bias 10nA
Voltage - Input Offset 50μV
Supply Current 460μA
Current - Output / Channel 12mA
Supply Voltage , Single/Dual (±) 2.7V ~ 36V, ±1.35V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number INA125
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1185743-INA125P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial, Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian INA125P CAD Model

Description

The INA125P is a precision instrumentation amplifier from Texas Instruments, designed with a unique set of features that make it ideal for a wide range of applications, including industrial, medical, and consumer products. This versatile amplifier is particularly well-suited for applications requiring low noise, high input impedance, and accurate signal amplification.

Key Features

  • Integrated Precision Gain Resistor: The INA125P comes with a precision gain set resistor which simplifies external circuitry and ensures high accuracy.
  • Low Power Consumption: With a quiescent current of only 700 µA, this amplifier is optimized for battery-powered and energy-efficient applications.
  • Wide Supply Range: It operates on a supply voltage range from 2.7V to 36V, or ±1.35V to ±18V, allowing for flexible usage in various circuit designs.
  • Programmable Gain: The gain can be adjusted from 4 V/V to 10000 V/V with a single external resistor, providing designers with versatility in their applications.
  • Excellent Temperature Stability: The INA125P offers a low temperature coefficient, ensuring consistent performance across a wide temperature range.

Applications

The INA125P is particularly effective in situations where high-precision data acquisition is required. It can be used in:

  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Medical instrumentation
  • Industrial process controls
  • Low-level signal conditioning

Package and Quality

The INA125P is available in a 16-pin plastic DIP and SOL-16 surface-mount packages, providing flexibility for various PCB designs. Texas Instruments ensures high-quality standards, and the INA125P is no exception. It is designed to meet the rigorous demands of critical applications, providing both reliability and performance.

Conclusion

Whether you're designing a sophisticated industrial system or a sensitive medical device, the INA125P from Texas Instruments offers the precision, reliability, and flexibility needed to meet the demands of your application. Its low power consumption, wide supply range, and programmable gain make it an excellent choice for designers looking to optimize their signal conditioning circuits.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3771 $61.5084
8+ $12.6172 $100.9376
13+ $12.2229 $158.8977
17+ $11.8286 $201.0862
22+ $11.4343 $251.5546
30+ $10.2514 $307.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 959 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess