EN
  • EN
  • DE

INA149AIDR

Part No INA149AIDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 500KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 5 V/μs
-3db Bandwidth 500kHz
Voltage - Input Offset 350μV
Operating Supply Current 810μA
Channel Output Current 25mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 001804-INA149AIDR
Family Name INA149
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA149AIDR CAD Model

Description

The INA149AIDR from Texas Instruments is an advanced precision amplifier designed to provide accurate and reliable performance in a wide variety of applications.

  • Features: wide input common-mode voltage range and an output voltage swing.
  • Architecture: allows the input voltage to go below the negative supply voltage.
  • Offset Voltage: low.
  • Offset Drift: low.
  • Input Bias Current: low.
  • Supply Range: 2.7V to 36V.
  • Common-Mode Rejection Ratio (CMRR): high.
  • Package: compact, surface-mount SOIC.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,780 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess