EN
  • EN
  • DE

INA183A1IDBVR

Part No INA183A1IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5 / Current Sense Amplifier 1 Circuit SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.4V/µs
Gain Bandwidth Product 80 kHz
Current - Input Bias 30 µA
Voltage - Input Offset 25 µV
Current - Supply 83µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA183A1IDBVRTR,296-INA183A1IDBVRCT,296-INA183A1IDBVRDKR
Standard Package 3,000
Win Source Part Number 1319510-INA183A1IDBVR
Ultra Librarian 3D Model Ultra Librarian INA183A1IDBVR CAD Model

Description

The INA183A1IDBVR is a precision current-sense amplifier from Texas Instruments, designed to offer industry-leading performance for monitoring power supply currents in a wide range of electronic applications. Its primary function is to amplify the voltage difference across a shunt resistor placed in the path of the current to be measured, allowing for easy and accurate current sensing.

Key Features

  • High Accuracy: The INA183A1IDBVR boasts a low offset voltage and gain error, which contributes to its high accuracy in current measurement, making it an ideal choice for precision-sensitive applications.
  • Wide Common-Mode Range: It supports a wide common-mode voltage range from 2.7V to 5.5V, accommodating a variety of supply voltages and ensuring flexible usage across different system designs.
  • Low Quiescent Current: The device is optimized for power-sensitive applications, with a low quiescent current that minimizes power consumption when the device is in operation.
  • Adjustable Gain: Users can set the gain from 20 V/V to 200 V/V using external gain set resistors, providing flexibility for different current sensing requirements.
  • Small Footprint: Housed in a compact SOT-23 package, the INA183A1IDBVR is suitable for space-constrained applications without compromising on performance.

Applications

The INA183A1IDBVR is versatile and can be used in various applications, including:

  • Power management in consumer electronics such as smartphones, laptops, and tablets.
  • Battery chargers and monitoring systems to ensure safe and efficient charging cycles.
  • Overcurrent protection circuits to prevent damage to electronic components.
  • Automotive systems for monitoring battery usage and health.
  • Industrial automation systems where precision current sensing is critical.

Conclusion

In summary, the INA183A1IDBVR from Texas Instruments is a highly precise and reliable current-sense amplifier that offers a range of features tailored for accurate current monitoring. With its adjustable gain, low power consumption, and compact size, it is an excellent choice for designers looking to integrate current sensing capabilities into their electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8243 $53.5795
150+ $0.6763 $101.4450
230+ $0.6552 $150.6960
320+ $0.6341 $202.9120
410+ $0.6129 $251.2890
550+ $0.5495 $302.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,074 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess