EN
  • EN
  • DE

INA250AIPWR

Part No INA250AIPWR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825883-INA250AIPWR
Ultra Librarian 3D Model Ultra Librarian INA250AIPWR CAD Model

Description

Product Overview: INA250AIPWR by Texas Instruments

The INA250AIPWR is a precision power monitor from Texas Instruments, designed to provide high-accuracy current and power measurement capabilities to a wide range of applications. This integrated circuit simplifies the design of power management systems by combining a current-sensing amplifier and a precision shunt resistor in one compact package.

Key Features

  • Integrated Shunt Resistor: The INA250AIPWR includes a precision-matched, temperature-compensated 2mΩ shunt resistor, which provides high-accuracy current sensing without the need for external components.
  • Wide Common-Mode Range: Capable of monitoring shunt voltage across a wide common-mode range from 0 to +36V, this device is suitable for a variety of supply rails and systems.
  • High Accuracy: With an accuracy of ±0.1% (max) over the temperature range of -40°C to +125°C, the INA250AIPWR ensures precise measurements for critical applications.
  • Output Voltage Proportional to Current: The output of the INA250AIPWR is a voltage proportional to the current passing through the shunt resistor, which can be easily interfaced with analog-to-digital converters (ADCs) or other monitoring circuitry.
  • Multiple Gain Options: Available in four gain options (20, 50, 100, and 200 V/V), this device can be selected to match the specific requirements of different applications.

Applications

The INA250AIPWR is versatile and can be used in a variety of applications, including but not limited to:

  • Server and telecom power supplies
  • Power management systems
  • Battery chargers and management
  • Industrial automation systems
  • Automotive systems

Package and Reliability

The INA250AIPWR is offered in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and is specified for operation over the extended industrial temperature range of -40°C to +125°C. This robust design and packaging make it suitable for demanding environments where reliability is critical.

With its integrated approach to current and power measurement, the INA250AIPWR from Texas Instruments represents a high-efficiency solution for designers looking to enhance system performance while reducing footprint and complexity.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess